Intelligraphics, Inc. WiFi and Bluetooth M.2 Module IGX-PACD1-6174a1-BT

Description
IGX-PACD1-6174a1-BT is an 802.11ac/a/b/g/n Dual -Band WiFi + bluetooth M.2 card based on Qualcomm Atheros QCA6174A chipset. It was opened to test functionality. It is dual band AC on 2.4 and 5GHz and incorporates the latest Bluetooth 4.2. The slot type is M.2 2230. The download speed is 300Mbps on N networks and 867Mbps on AC network. Adopting the latest 802.11ac solution. IGX-PACD1-6174a1-BT is ideal for next-generation high throughput enterprise networking and Industrial-graded (-40°C~+85°C) solution. Incorporated with advanced security encryption, such as WEP, WPA, WPA2 and 802.1x, it helps prevent user’s devices from malicious attacks. Embedded Application Applications include medical devices, security systems, Point of Sale, digital signs, set-top / net-top box, embedded / tablet PC’s, handheld devices, thin client devices, Gaming machine, notebook computer, etc. Key Features: Qualcomm Atheros QCA6174A-5 BT transmission speed including 1M, 2M and 3Mbps EDR operations Supports for Simple Pairing(SP) and Enhanced Inquiry Response(EIR) function HCI USB interface to work with Windows upper layer stack Support MU-MIMO Wi-Fi Supports Low Power PCIe (w/L1 substrate) interfaces Two-stream spatial multiplexing up to 867Mbps data rate
Description
IGX-PACD1-6174a1-BT is an 802.11ac/a/b/g/n Dual -Band WiFi + bluetooth M.2 card based on Qualcomm Atheros QCA6174A chipset. It was opened to test functionality. It is dual band AC on 2.4 and 5GHz and incorporates the latest Bluetooth 4.2. The slot type is M.2 2230. The download speed is 300Mbps on N networks and 867Mbps on AC network. Adopting the latest 802.11ac solution. IGX-PACD1-6174a1-BT is ideal for next-generation high throughput enterprise networking and Industrial-graded (-40°C~+85°C) solution. Incorporated with advanced security encryption, such as WEP, WPA, WPA2 and 802.1x, it helps prevent user’s devices from malicious attacks. Embedded Application Applications include medical devices, security systems, Point of Sale, digital signs, set-top / net-top box, embedded / tablet PC’s, handheld devices, thin client devices, Gaming machine, notebook computer, etc. Key Features: Qualcomm Atheros QCA6174A-5 BT transmission speed including 1M, 2M and 3Mbps EDR operations Supports for Simple Pairing(SP) and Enhanced Inquiry Response(EIR) function HCI USB interface to work with Windows upper layer stack Support MU-MIMO Wi-Fi Supports Low Power PCIe (w/L1 substrate) interfaces Two-stream spatial multiplexing up to 867Mbps data rate

Suppliers

Company
Product
Description
Supplier Links
WiFi and Bluetooth M.2 Module - IGX-PACD1-6174a1-BT - Intelligraphics, Inc.
Austin, TX, United States
WiFi and Bluetooth M.2 Module
IGX-PACD1-6174a1-BT
WiFi and Bluetooth M.2 Module IGX-PACD1-6174a1-BT
IGX-PACD1-6174a1-BT is an 802.11ac/a/b/g/n Dual -Band WiFi + bluetooth M.2 card based on Qualcomm Atheros QCA6174A chipset. It was opened to test functionality. It is dual band AC on 2.4 and 5GHz and incorporates the latest Bluetooth 4.2. The slot type is M.2 2230. The download speed is 300Mbps on N networks and 867Mbps on AC network. Adopting the latest 802.11ac solution. IGX-PACD1-6174a1-BT is ideal for next-generation high throughput enterprise networking and Industrial-graded (-40°C~+85°C) solution. Incorporated with advanced security encryption, such as WEP, WPA, WPA2 and 802.1x, it helps prevent user’s devices from malicious attacks. Embedded Application Applications include medical devices, security systems, Point of Sale, digital signs, set-top / net-top box, embedded / tablet PC’s, handheld devices, thin client devices, Gaming machine, notebook computer, etc. Key Features: Qualcomm Atheros QCA6174A-5 BT transmission speed including 1M, 2M and 3Mbps EDR operations Supports for Simple Pairing(SP) and Enhanced Inquiry Response(EIR) function HCI USB interface to work with Windows upper layer stack Support MU-MIMO Wi-Fi Supports Low Power PCIe (w/L1 substrate) interfaces Two-stream spatial multiplexing up to 867Mbps data rate

IGX-PACD1-6174a1-BT is an 802.11ac/a/b/g/n Dual -Band WiFi + bluetooth M.2 card based on Qualcomm Atheros QCA6174A chipset. It was opened to test functionality. It is dual band AC on 2.4 and 5GHz and incorporates the latest Bluetooth 4.2. The slot type is M.2 2230. The download speed is 300Mbps on N networks and 867Mbps on AC network.

Adopting the latest 802.11ac solution. IGX-PACD1-6174a1-BT is ideal for next-generation high throughput enterprise networking and Industrial-graded (-40°C~+85°C) solution. Incorporated with advanced security encryption, such as WEP, WPA, WPA2 and 802.1x, it helps prevent user’s devices from malicious attacks.

Embedded Application

Applications include medical devices, security systems, Point of Sale, digital signs, set-top / net-top box, embedded / tablet PC’s, handheld devices, thin client devices, Gaming machine, notebook computer, etc.

Key Features:

  • Qualcomm Atheros QCA6174A-5
  • BT transmission speed including 1M, 2M and 3Mbps EDR operations
  • Supports for Simple Pairing(SP) and Enhanced Inquiry Response(EIR) function
  • HCI USB interface to work with Windows upper layer stack
  • Support MU-MIMO
  • Wi-Fi Supports Low Power PCIe (w/L1 substrate) interfaces
  • Two-stream spatial multiplexing up to 867Mbps data rate
Supplier's Site

Technical Specifications

  Intelligraphics, Inc.
Product Category PCI Express Products
Product Number IGX-PACD1-6174a1-BT
Product Name WiFi and Bluetooth M.2 Module
Standard Type Networking Module
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi and Bluetooth Half Mini PCIe Module - IGX-PACAH1-6174a1-BT - Intelligraphics, Inc.
Specs
Form Factor Mini Card
Standard Type Networking Module
View Details
ExpressCards* - Series = ECA - Central Components Mfg.
Central Components Mfg.
Specs
Form Factor PCIe Standard
View Details