An entry-level one socket board with Intel® C222 chipset, supporting one Intel® Xeon® Processor E3-1200 family, 4 UDIMMs at up to 1600MHz and dual integrated Intel® Ethernet Controller.
| Intel Corporation | |
|---|---|
| Product Category | Network Servers |
| Product Name | Intel® Server Board S1200V3RPS |
| Server Type | Network Server |
| Form Factor | Rack Mounted |
| Processor Type | Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200 v3 Family |
| Processors Supported | 1 |
| Main Memory | 32000 MB |