Intel® Server Board S1200V3RPO with with Intel® C224 chipset, supports 4 UDIMM sockets with two channel native 1600MHz
| Intel Corporation | |
|---|---|
| Product Category | Network Servers |
| Product Name | Intel® Server Board S1200V3RPO |
| Server Type | Network Server |
| Form Factor | Rack Mounted |
| Processor Type | Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200 v3 Family |
| Processors Supported | 1 |
| Main Memory | 32000 MB |