Intel Corporation Intel® RAID Expander RES3TV360

Description
Key features SAS 3.0 data transfer with up to 36 total ports at 12 Gb/s Nine HD SFF8643* mini-SAS internal connectors for the 36 internal ports Narrow mid-plane form factor for 2U chassis or systems with 2.5-inch drives from Intel and easily mountable in third-party chassis Right angle (RA) 4-pin power connector Two short cables with SFF8644* connectors Target applicationIntel® RAID expander RES3TV360 is ideal for solutions with more than eight drives and is an ideal complement for SAS 3.0 generation RAID cards from Intel and 2U Intel® Server Chassis with 2.5-inch drives. Designed as a mid-plane form factor, the RES3TV360 has low-height components and narrow width for easy mounting into Intel® Server Systems as well as third-party chassis. Key advantages Low-cost alternative to high port count RAID cards: Provide a more economic solution similar to a high port count card, but with more flexibility as it can be combined with a wide variety of SAS RAID cards or modules Excellent performance and data aggregation: Capable of allowing SAS 3.0 high port count RAID products from Intel to reach their optimal performance with transfer rates of up to 12 Gb/s per port. Compliance with the SAS 3.0 specification allows for bandwidth aggregation of 6 Gb/s target data for transfer at 12 Gb/s Exceptional quality and support: Thoroughly tested with the latest Intel® RAID product families to ensure ease of deployment; and backed by a three-year warranty (a five-year extended warranty is available for optional purchase)
Description
Key features SAS 3.0 data transfer with up to 36 total ports at 12 Gb/s Nine HD SFF8643* mini-SAS internal connectors for the 36 internal ports Narrow mid-plane form factor for 2U chassis or systems with 2.5-inch drives from Intel and easily mountable in third-party chassis Right angle (RA) 4-pin power connector Two short cables with SFF8644* connectors Target applicationIntel® RAID expander RES3TV360 is ideal for solutions with more than eight drives and is an ideal complement for SAS 3.0 generation RAID cards from Intel and 2U Intel® Server Chassis with 2.5-inch drives. Designed as a mid-plane form factor, the RES3TV360 has low-height components and narrow width for easy mounting into Intel® Server Systems as well as third-party chassis. Key advantages Low-cost alternative to high port count RAID cards: Provide a more economic solution similar to a high port count card, but with more flexibility as it can be combined with a wide variety of SAS RAID cards or modules Excellent performance and data aggregation: Capable of allowing SAS 3.0 high port count RAID products from Intel to reach their optimal performance with transfer rates of up to 12 Gb/s per port. Compliance with the SAS 3.0 specification allows for bandwidth aggregation of 6 Gb/s target data for transfer at 12 Gb/s Exceptional quality and support: Thoroughly tested with the latest Intel® RAID product families to ensure ease of deployment; and backed by a three-year warranty (a five-year extended warranty is available for optional purchase)

Suppliers

Company
Product
Description
Supplier Links
Intel® RAID Expander RES3TV360 -  - Intel Corporation
Santa Clara, CA, USA
Intel® RAID Expander RES3TV360
Intel® RAID Expander RES3TV360
Key features SAS 3.0 data transfer with up to 36 total ports at 12 Gb/s Nine HD SFF8643* mini-SAS internal connectors for the 36 internal ports Narrow mid-plane form factor for 2U chassis or systems with 2.5-inch drives from Intel and easily mountable in third-party chassis Right angle (RA) 4-pin power connector Two short cables with SFF8644* connectors Target applicationIntel® RAID expander RES3TV360 is ideal for solutions with more than eight drives and is an ideal complement for SAS 3.0 generation RAID cards from Intel and 2U Intel® Server Chassis with 2.5-inch drives. Designed as a mid-plane form factor, the RES3TV360 has low-height components and narrow width for easy mounting into Intel® Server Systems as well as third-party chassis. Key advantages Low-cost alternative to high port count RAID cards: Provide a more economic solution similar to a high port count card, but with more flexibility as it can be combined with a wide variety of SAS RAID cards or modules Excellent performance and data aggregation: Capable of allowing SAS 3.0 high port count RAID products from Intel to reach their optimal performance with transfer rates of up to 12 Gb/s per port. Compliance with the SAS 3.0 specification allows for bandwidth aggregation of 6 Gb/s target data for transfer at 12 Gb/s Exceptional quality and support: Thoroughly tested with the latest Intel® RAID product families to ensure ease of deployment; and backed by a three-year warranty (a five-year extended warranty is available for optional purchase)

Key features

  • SAS 3.0 data transfer with up to 36 total ports at 12 Gb/s
  • Nine HD SFF8643* mini-SAS internal connectors for the 36 internal ports
  • Narrow mid-plane form factor for 2U chassis or systems with 2.5-inch drives from Intel and easily mountable in third-party chassis
  • Right angle (RA) 4-pin power connector
  • Two short cables with SFF8644* connectors

Target applicationIntel® RAID expander RES3TV360 is ideal for solutions with more than eight drives and is an ideal complement for SAS 3.0 generation RAID cards from Intel and 2U Intel® Server Chassis with 2.5-inch drives. Designed as a mid-plane form factor, the RES3TV360 has low-height components and narrow width for easy mounting into Intel® Server Systems as well as third-party chassis.
Key advantages

  • Low-cost alternative to high port count RAID cards: Provide a more economic solution similar to a high port count card, but with more flexibility as it can be combined with a wide variety of SAS RAID cards or modules
  • Excellent performance and data aggregation: Capable of allowing SAS 3.0 high port count RAID products from Intel to reach their optimal performance with transfer rates of up to 12 Gb/s per port. Compliance with the SAS 3.0 specification allows for bandwidth aggregation of 6 Gb/s target data for transfer at 12 Gb/s
  • Exceptional quality and support: Thoroughly tested with the latest Intel® RAID product families to ensure ease of deployment; and backed by a three-year warranty (a five-year extended warranty is available for optional purchase)
Supplier's Site

Technical Specifications

  Intel Corporation
Product Category RAID Products
Product Name Intel® RAID Expander RES3TV360
Product Type Expander
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Integrated RAID Module RMS25CB040 -  - Intel Corporation
Specs
Product Type Module
RAID Level Supported 0; 1; 5; 10; 50; 6, 60
Host Bus PCIe x8 Gen2
View Details
 - LSI-SAS9260-4I - Yang Ming International Corporation
Yang Ming International Corporation
Specs
RAID Level Supported 0; 1; 5; 50
Transfer Rate 6000 MB/Sec
Disk Channel SATA
View Details
3U VPX RAID Controller Module - Model VPX-5300 - ELMA Electronic Inc.
Specs
RAID Level Supported 0; 1; 10
View Details
SmartROC 3200e 8x16 Tri-mode RAID Controller - PM8265 - Microchip Technology, Inc.
Specs
RAID Level Supported 0; 1; 5; 10; 50; 0, 1, 5, 6, 10, 50, 60
View Details