Intel Corporation Intel® RAID Controller RS3MC044

Description
Key features LSI SAS3108* RAID-on-Chip (RoC) controller providing SAS 3.0 capability, including 12 Gb/s data transfer Embedded 1-GB 1866 MHz cache (ECC DDR3 memory) to efficiently store data in transition One internal HD small form factor 8643 SAS/SATA connector for up to four internal ports One external HD small form factor 8644 SAS/SATA connector for up to four external ports x8 PCI Express* Generation 3 interface for fast communication with the server board Intel® RAID with Fast Path* I/O delivering up to 750,000 I/Os per second (IOPS) Optional Intel® RAID maintenance free backup offering cache protection with up to five years service life Optional premium feature upgrades: Intel® RAID SSD Cache Controller Target applicationThe Intel® RAID Controller RS3MC044 provides versatility allowing all common RAID levels across both internal and external connectors, plus scalability when combined with RAID expanders or just-a-bunch of disks (JBODs). Its high flexibility and broad feature set make it an exceptional choice to address the challenges of today™s datacenter. Key advantages Exceptional data protection: Supports data redundancy using SAS or SATA hard disk drives through mirroring, parity, and double parity (RAID levels 1, 5, and 6), plus striping capability for spans (RAID levels 10, 50, and 60) Excellent performance: A dual-core LSI SAS 3108 ROC, x8 PCI Express Generation 3 host interface, and 1 GB 1866 MHz provide the performance required for highly scalable storage Versatility: With both internal and external connectivity and support for multiple premium feature upgrades, this add-in card can be used to architect a wide number of solutions Scalability for up to 240 devices: Compatible with RAID expanders and JBODs with room to grow
Description
Key features LSI SAS3108* RAID-on-Chip (RoC) controller providing SAS 3.0 capability, including 12 Gb/s data transfer Embedded 1-GB 1866 MHz cache (ECC DDR3 memory) to efficiently store data in transition One internal HD small form factor 8643 SAS/SATA connector for up to four internal ports One external HD small form factor 8644 SAS/SATA connector for up to four external ports x8 PCI Express* Generation 3 interface for fast communication with the server board Intel® RAID with Fast Path* I/O delivering up to 750,000 I/Os per second (IOPS) Optional Intel® RAID maintenance free backup offering cache protection with up to five years service life Optional premium feature upgrades: Intel® RAID SSD Cache Controller Target applicationThe Intel® RAID Controller RS3MC044 provides versatility allowing all common RAID levels across both internal and external connectors, plus scalability when combined with RAID expanders or just-a-bunch of disks (JBODs). Its high flexibility and broad feature set make it an exceptional choice to address the challenges of today™s datacenter. Key advantages Exceptional data protection: Supports data redundancy using SAS or SATA hard disk drives through mirroring, parity, and double parity (RAID levels 1, 5, and 6), plus striping capability for spans (RAID levels 10, 50, and 60) Excellent performance: A dual-core LSI SAS 3108 ROC, x8 PCI Express Generation 3 host interface, and 1 GB 1866 MHz provide the performance required for highly scalable storage Versatility: With both internal and external connectivity and support for multiple premium feature upgrades, this add-in card can be used to architect a wide number of solutions Scalability for up to 240 devices: Compatible with RAID expanders and JBODs with room to grow

Suppliers

Company
Product
Description
Supplier Links
Intel® RAID Controller RS3MC044 -  - Intel Corporation
Santa Clara, CA, USA
Intel® RAID Controller RS3MC044
Intel® RAID Controller RS3MC044
Key features LSI SAS3108* RAID-on-Chip (RoC) controller providing SAS 3.0 capability, including 12 Gb/s data transfer Embedded 1-GB 1866 MHz cache (ECC DDR3 memory) to efficiently store data in transition One internal HD small form factor 8643 SAS/SATA connector for up to four internal ports One external HD small form factor 8644 SAS/SATA connector for up to four external ports x8 PCI Express* Generation 3 interface for fast communication with the server board Intel® RAID with Fast Path* I/O delivering up to 750,000 I/Os per second (IOPS) Optional Intel® RAID maintenance free backup offering cache protection with up to five years service life Optional premium feature upgrades: Intel® RAID SSD Cache Controller Target applicationThe Intel® RAID Controller RS3MC044 provides versatility allowing all common RAID levels across both internal and external connectors, plus scalability when combined with RAID expanders or just-a-bunch of disks (JBODs). Its high flexibility and broad feature set make it an exceptional choice to address the challenges of today™s datacenter. Key advantages Exceptional data protection: Supports data redundancy using SAS or SATA hard disk drives through mirroring, parity, and double parity (RAID levels 1, 5, and 6), plus striping capability for spans (RAID levels 10, 50, and 60) Excellent performance: A dual-core LSI SAS 3108 ROC, x8 PCI Express Generation 3 host interface, and 1 GB 1866 MHz provide the performance required for highly scalable storage Versatility: With both internal and external connectivity and support for multiple premium feature upgrades, this add-in card can be used to architect a wide number of solutions Scalability for up to 240 devices: Compatible with RAID expanders and JBODs with room to grow

Key features

  • LSI SAS3108* RAID-on-Chip (RoC) controller providing SAS 3.0 capability, including 12 Gb/s data transfer
  • Embedded 1-GB 1866 MHz cache (ECC DDR3 memory) to efficiently store data in transition
  • One internal HD small form factor 8643 SAS/SATA connector for up to four internal ports
  • One external HD small form factor 8644 SAS/SATA connector for up to four external ports
  • x8 PCI Express* Generation 3 interface for fast communication with the server board
  • Intel® RAID with Fast Path* I/O delivering up to 750,000 I/Os per second (IOPS)
  • Optional Intel® RAID maintenance free backup offering cache protection with up to five years service life
  • Optional premium feature upgrades: Intel® RAID SSD Cache Controller

Target applicationThe Intel® RAID Controller RS3MC044 provides versatility allowing all common RAID levels across both internal and external connectors, plus scalability when combined with RAID expanders or just-a-bunch of disks (JBODs). Its high flexibility and broad feature set make it an exceptional choice to address the challenges of today™s datacenter.
Key advantages

  • Exceptional data protection: Supports data redundancy using SAS or SATA hard disk drives through mirroring, parity, and double parity (RAID levels 1, 5, and 6), plus striping capability for spans (RAID levels 10, 50, and 60)
  • Excellent performance: A dual-core LSI SAS 3108 ROC, x8 PCI Express Generation 3 host interface, and 1 GB 1866 MHz provide the performance required for highly scalable storage
  • Versatility: With both internal and external connectivity and support for multiple premium feature upgrades, this add-in card can be used to architect a wide number of solutions
  • Scalability for up to 240 devices: Compatible with RAID expanders and JBODs with room to grow
Supplier's Site

Technical Specifications

  Intel Corporation
Product Category RAID Controllers
Product Name Intel® RAID Controller RS3MC044
Host Bus PCIe x8 Gen3
Unlock Full Specs
to access all available technical data

Similar Products

 - LSI-9211-8I - Yang Ming International Corporation
Yang Ming International Corporation
Specs
Disk Channel SATA
View Details
Intel® RAID Controller SASWT4I -  - Intel Corporation
Specs
Disk Channel SATA; SAS/SATA
RAID Level Supported 0; 1; 5; 10; 50
Type Intel; Intel 332
View Details
3U VPX RAID Controller Module - Model VPX-5300 - ELMA Electronic Inc.
Specs
RAID Level Supported 0; 1; 10
View Details
RAID Controller Card - MegaRAID SAS 9260-8i - Broadcom Inc.
Specs
Controller Type Bus-based RAID Controller
Host Bus PCI Express® 2.0
Disk Channel SATA; SAS
View Details