Intel Corporation Intel® Integrated RAID Module RMS3CC080

Description
Key features LSI SAS 3108* Raid-on-Chip (RoC) controller provides SAS 3.0 compliance, including 12 Gb/s data transfer Up to 1 GB 1833 MHz cache (ECC DDR3 memory) to efficiently store data in transition Unique mezzanine card form factor allows for RAID without using a standard add-in card slot Advanced management capabilities for enhanced usablity Optional Intel® RAID maintenance-free backup AXXRMFBU5 Optional Intel RAID premium feature keys offer features such as Intel RAID SSD Cache with FastPath I/O* and Intel RAID drive encryption management Target applications Mainstream intelligent RAID: The Intel® Integrated RAID Modules RMS3CC080 and RMS3CC040 include 1 GB DDR 1833 MHz cache for write-back and read-ahead performance acceleration. The cache can be protected from power loss using a Intel RAID maintenance-free backup module High transaction applications: By connecting one or more SSDs to an Intel Integrated RAID Modules RMS3CC080 or RMS3CC040 module and adding the Intel RAID SSD Cache with FastPath I/O upgrade feature, the performance of most applications can be accelerated significantly Key advantages Exceptional performance and scalability: Supplies PCI Express* Generation 3 architecture with over 750,000 input/output operations per second (IOPS) in RAID mode Advanced data protection: Provides intellilgent RAID 0, 1, 5, 6, plus spans 10, 50, and 60 for enterprise-class server and workstation environments where high-performance and reliable data protection are required Advanced management: Advanced tools and features make storage configuation as well as scalability and serviceablilty simple
Description
Key features LSI SAS 3108* Raid-on-Chip (RoC) controller provides SAS 3.0 compliance, including 12 Gb/s data transfer Up to 1 GB 1833 MHz cache (ECC DDR3 memory) to efficiently store data in transition Unique mezzanine card form factor allows for RAID without using a standard add-in card slot Advanced management capabilities for enhanced usablity Optional Intel® RAID maintenance-free backup AXXRMFBU5 Optional Intel RAID premium feature keys offer features such as Intel RAID SSD Cache with FastPath I/O* and Intel RAID drive encryption management Target applications Mainstream intelligent RAID: The Intel® Integrated RAID Modules RMS3CC080 and RMS3CC040 include 1 GB DDR 1833 MHz cache for write-back and read-ahead performance acceleration. The cache can be protected from power loss using a Intel RAID maintenance-free backup module High transaction applications: By connecting one or more SSDs to an Intel Integrated RAID Modules RMS3CC080 or RMS3CC040 module and adding the Intel RAID SSD Cache with FastPath I/O upgrade feature, the performance of most applications can be accelerated significantly Key advantages Exceptional performance and scalability: Supplies PCI Express* Generation 3 architecture with over 750,000 input/output operations per second (IOPS) in RAID mode Advanced data protection: Provides intellilgent RAID 0, 1, 5, 6, plus spans 10, 50, and 60 for enterprise-class server and workstation environments where high-performance and reliable data protection are required Advanced management: Advanced tools and features make storage configuation as well as scalability and serviceablilty simple

Suppliers

Company
Product
Description
Supplier Links
Intel® Integrated RAID Module RMS3CC080 -  - Intel Corporation
Santa Clara, CA, USA
Intel® Integrated RAID Module RMS3CC080
Intel® Integrated RAID Module RMS3CC080
Key features LSI SAS 3108* Raid-on-Chip (RoC) controller provides SAS 3.0 compliance, including 12 Gb/s data transfer Up to 1 GB 1833 MHz cache (ECC DDR3 memory) to efficiently store data in transition Unique mezzanine card form factor allows for RAID without using a standard add-in card slot Advanced management capabilities for enhanced usablity Optional Intel® RAID maintenance-free backup AXXRMFBU5 Optional Intel RAID premium feature keys offer features such as Intel RAID SSD Cache with FastPath I/O* and Intel RAID drive encryption management Target applications Mainstream intelligent RAID: The Intel® Integrated RAID Modules RMS3CC080 and RMS3CC040 include 1 GB DDR 1833 MHz cache for write-back and read-ahead performance acceleration. The cache can be protected from power loss using a Intel RAID maintenance-free backup module High transaction applications: By connecting one or more SSDs to an Intel Integrated RAID Modules RMS3CC080 or RMS3CC040 module and adding the Intel RAID SSD Cache with FastPath I/O upgrade feature, the performance of most applications can be accelerated significantly Key advantages Exceptional performance and scalability: Supplies PCI Express* Generation 3 architecture with over 750,000 input/output operations per second (IOPS) in RAID mode Advanced data protection: Provides intellilgent RAID 0, 1, 5, 6, plus spans 10, 50, and 60 for enterprise-class server and workstation environments where high-performance and reliable data protection are required Advanced management: Advanced tools and features make storage configuation as well as scalability and serviceablilty simple

Key features

  • LSI SAS 3108* Raid-on-Chip (RoC) controller provides SAS 3.0 compliance, including 12 Gb/s data transfer
  • Up to 1 GB 1833 MHz cache (ECC DDR3 memory) to efficiently store data in transition
  • Unique mezzanine card form factor allows for RAID without using a standard add-in card slot
  • Advanced management capabilities for enhanced usablity
  • Optional Intel® RAID maintenance-free backup AXXRMFBU5
  • Optional Intel RAID premium feature keys offer features such as Intel RAID SSD Cache with FastPath I/O* and Intel RAID drive encryption management

Target applications

  • Mainstream intelligent RAID: The Intel® Integrated RAID Modules RMS3CC080 and RMS3CC040 include 1 GB DDR 1833 MHz cache for write-back and read-ahead performance acceleration. The cache can be protected from power loss using a Intel RAID maintenance-free backup module
  • High transaction applications: By connecting one or more SSDs to an Intel Integrated RAID Modules RMS3CC080 or RMS3CC040 module and adding the Intel RAID SSD Cache with FastPath I/O upgrade feature, the performance of most applications can be accelerated significantly

Key advantages

  • Exceptional performance and scalability: Supplies PCI Express* Generation 3 architecture with over 750,000 input/output operations per second (IOPS) in RAID mode
  • Advanced data protection: Provides intellilgent RAID 0, 1, 5, 6, plus spans 10, 50, and 60 for enterprise-class server and workstation environments where high-performance and reliable data protection are required
  • Advanced management: Advanced tools and features make storage configuation as well as scalability and serviceablilty simple
Supplier's Site

Technical Specifications

  Intel Corporation
Product Category RAID Products
Product Name Intel® Integrated RAID Module RMS3CC080
Product Type Module
Unlock Full Specs
to access all available technical data

Similar Products

3U VPX RAID Controller Module - Model VPX-5300 - ELMA Electronic Inc.
Specs
RAID Level Supported 0; 1; 10
View Details
Intel® Integrated RAID Module RMS25JB040 -  - Intel Corporation
Specs
Product Type Module
RAID Level Supported 0; 1; 10; 1E
Host Bus PCIe x8 Gen2
View Details
SAS3324 12Gb/s SAS RAID-on-Chip (ROC) -  - Broadcom Inc.
Specs
RAID Level Supported 0; 1; 5; 10; 50; 6, 60
Transfer Rate 12000 MB/Sec
Host Bus SCSI
View Details
12 Gbps PCIe Gen 3 SAS/SATA RAID Adapter - A3150-8I8E - Microchip Technology, Inc.
Specs
Product Type Adapter
RAID Level Supported 0; 1; 5; 10; 50; Hardware RAID 0, 1, 5, 6, 10, 50, 60, 1 ADM and 10 ADM
View Details