Integrated Device Technology Low Voltage Capacitive Sensor Signal Conditioner with Digital Output ZSSC3122AI1BN

Description
The ZSSC3122 cLite™ is a CMOS integrated circuit for accurate capacitance-to-digit al conversion and sensor-specific correction of capacitive sensor signals. Digital compensation of sensor offset, sensitivity and temperature drift is accomplished via an internal digital signal processor running a correction algorithm with calibration coefficients stored in a non-volatile EEPROM . The ZSSC3122 is configurable for capacitive sensors with capacitances up to 10pF and a sensitivity of 125aF/ LSB . It is compatible with both single capacitive sensors (both terminals must be accessible) and differential capacitive sensors. Measured and corrected sensor values can be output as I2C , SPI , PDM , or alarms. The I2C interface can be used for a simple PC -controlled calibration procedure to program a set of calibration coefficients into an on-chip EEPROM . The calibrated ZSSC3122 and a specific sensor are mated digitally: fast, precise, and without the cost overhead of trimming by external devices or laser.
Datasheet
Description
The ZSSC3122 cLite™ is a CMOS integrated circuit for accurate capacitance-to-digit al conversion and sensor-specific correction of capacitive sensor signals. Digital compensation of sensor offset, sensitivity and temperature drift is accomplished via an internal digital signal processor running a correction algorithm with calibration coefficients stored in a non-volatile EEPROM . The ZSSC3122 is configurable for capacitive sensors with capacitances up to 10pF and a sensitivity of 125aF/ LSB . It is compatible with both single capacitive sensors (both terminals must be accessible) and differential capacitive sensors. Measured and corrected sensor values can be output as I2C , SPI , PDM , or alarms. The I2C interface can be used for a simple PC -controlled calibration procedure to program a set of calibration coefficients into an on-chip EEPROM . The calibrated ZSSC3122 and a specific sensor are mated digitally: fast, precise, and without the cost overhead of trimming by external devices or laser.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Capacitive Sensor Signal Conditioner with Digital Output - ZSSC3122AI1BN - Integrated Device Technology
San Jose, CA, USA
Low Voltage Capacitive Sensor Signal Conditioner with Digital Output
ZSSC3122AI1BN
Low Voltage Capacitive Sensor Signal Conditioner with Digital Output ZSSC3122AI1BN
The ZSSC3122 cLite™ is a CMOS integrated circuit for accurate capacitance-to-digit al conversion and sensor-specific correction of capacitive sensor signals. Digital compensation of sensor offset, sensitivity and temperature drift is accomplished via an internal digital signal processor running a correction algorithm with calibration coefficients stored in a non-volatile EEPROM . The ZSSC3122 is configurable for capacitive sensors with capacitances up to 10pF and a sensitivity of 125aF/ LSB . It is compatible with both single capacitive sensors (both terminals must be accessible) and differential capacitive sensors. Measured and corrected sensor values can be output as I2C , SPI , PDM , or alarms. The I2C interface can be used for a simple PC -controlled calibration procedure to program a set of calibration coefficients into an on-chip EEPROM . The calibrated ZSSC3122 and a specific sensor are mated digitally: fast, precise, and without the cost overhead of trimming by external devices or laser.

The ZSSC3122 cLite™ is a CMOS integrated circuit for accurate capacitance-to-digital conversion and sensor-specific correction of capacitive sensor signals. Digital compensation of sensor offset, sensitivity and temperature drift is accomplished via an internal digital signal processor running a correction algorithm with calibration coefficients stored in a non-volatile EEPROM . The ZSSC3122 is configurable for capacitive sensors with capacitances up to 10pF and a sensitivity of 125aF/ LSB . It is compatible with both single capacitive sensors (both terminals must be accessible) and differential capacitive sensors. Measured and corrected sensor values can be output as I2C , SPI , PDM , or alarms. The I2C interface can be used for a simple PC -controlled calibration procedure to program a set of calibration coefficients into an on-chip EEPROM . The calibrated ZSSC3122 and a specific sensor are mated digitally: fast, precise, and without the cost overhead of trimming by external devices or laser.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Signal Conditioning Chips
Product Number ZSSC3122AI1BN
Product Name Low Voltage Capacitive Sensor Signal Conditioner with Digital Output
Input Type Single-capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioner - SA40011 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; AC Voltage; DC Voltage
Supply Voltage -5V; -4.5V; -3.3V; -3V; 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V; ±10V to ±16V
View Details
Low-Power, High-Resolution 16-Bit Sensor Signal Conditioner - ZSSC3036CC1B - Integrated Device Technology
Specs
Input Type Single-bridge
Supply Voltage 1.80-3.60
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details