Integrated Device Technology Resistive Sensor Signal Conditioner with Diagnostics- AEC Q 100 qualified ZSSC3015NE2T

Description
The ZSSC3015 RBicdLite-Auto™ sensor signal conditioner IC is adjustable to nearly all piezo-resistive bridge sensors. Measured and corrected bridge values are provided at the Sig™ pin, which can be configured as an analog voltage output or as a one-wire serial digital output. The ZACwire™ digital one-wire interface ( OWI ) can be used for a simple PC -controlled calibration procedure to program a set of calibration coefficients into an on-chip EEPROM . The calibrated ZSSC3015 and a specific sensor are mated digitally: fast, precise, and without the cost overhead associated with trimming by external devices or laser. Integrated diagnostics functions make the ZSSC3015 particularly well-suited for automotive applications.
Datasheet
Description
The ZSSC3015 RBicdLite-Auto™ sensor signal conditioner IC is adjustable to nearly all piezo-resistive bridge sensors. Measured and corrected bridge values are provided at the Sig™ pin, which can be configured as an analog voltage output or as a one-wire serial digital output. The ZACwire™ digital one-wire interface ( OWI ) can be used for a simple PC -controlled calibration procedure to program a set of calibration coefficients into an on-chip EEPROM . The calibrated ZSSC3015 and a specific sensor are mated digitally: fast, precise, and without the cost overhead associated with trimming by external devices or laser. Integrated diagnostics functions make the ZSSC3015 particularly well-suited for automotive applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistive Sensor Signal Conditioner with Diagnostics- AEC Q 100 qualified - ZSSC3015NE2T - Integrated Device Technology
San Jose, CA, USA
Resistive Sensor Signal Conditioner with Diagnostics- AEC Q 100 qualified
ZSSC3015NE2T
Resistive Sensor Signal Conditioner with Diagnostics- AEC Q 100 qualified ZSSC3015NE2T
The ZSSC3015 RBicdLite-Auto™ sensor signal conditioner IC is adjustable to nearly all piezo-resistive bridge sensors. Measured and corrected bridge values are provided at the Sig™ pin, which can be configured as an analog voltage output or as a one-wire serial digital output. The ZACwire™ digital one-wire interface ( OWI ) can be used for a simple PC -controlled calibration procedure to program a set of calibration coefficients into an on-chip EEPROM . The calibrated ZSSC3015 and a specific sensor are mated digitally: fast, precise, and without the cost overhead associated with trimming by external devices or laser. Integrated diagnostics functions make the ZSSC3015 particularly well-suited for automotive applications.

The ZSSC3015 RBicdLite-Auto™ sensor signal conditioner IC is adjustable to nearly all piezo-resistive bridge sensors. Measured and corrected bridge values are provided at the Sig™ pin, which can be configured as an analog voltage output or as a one-wire serial digital output. The ZACwire™ digital one-wire interface ( OWI ) can be used for a simple PC -controlled calibration procedure to program a set of calibration coefficients into an on-chip EEPROM . The calibrated ZSSC3015 and a specific sensor are mated digitally: fast, precise, and without the cost overhead associated with trimming by external devices or laser. Integrated diagnostics functions make the ZSSC3015 particularly well-suited for automotive applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Signal Conditioning Chips
Product Number ZSSC3015NE2T
Product Name Resistive Sensor Signal Conditioner with Diagnostics- AEC Q 100 qualified
Input Type Half-bridge
Unlock Full Specs
to access all available technical data

Similar Products

LMP91200 Integrated AFE for Low-Power pH Sensing Applications - LMP91200MTX/NOPB - Texas Instruments
Specs
Supply Voltage 1.8V; 5.5
Bias Current 0.0500 mA
Standards and Certifications RoHS
View Details
High Speed Digital Isolator - HCPL-090J - Broadcom Inc.
Specs
Input Type Light
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage -0.5
View Details
Capacitive Sensor Signal Conditioner with Digital Output - ZSSC3123AA2R - Integrated Device Technology
Specs
Input Type Single-capacitor
Supply Voltage 2.30-5.50
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
10-, 12-, Or 14-bit Synchro-to-digital/ Resolver-to-digital Converter (SDC) - SDC-630A, SDC-630ST, SDC-632A, SDC-632ST, SDC-634A, SDC-634ST, SDC-636A, SDC-636ST - Data Device Corporation (DDC)
Specs
Input Type DC Voltage; Syncr/Resolv
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details