Integrated Device Technology Automotive Sensor Signal Conditioner ZSC31150GEB

Description
The ZSC31150 is a CMOS integrated circuit for amplification and sensor-specific correction of bridge sensor signals. The device provides digital compensation of sensor offset, sensitivity, temperature drift and non-linearity via a 16-bit RISC microcontroller running a correction algorithm. The ZSC31150 accommodates virtually any resistive bridge sensor (e.g., piezo-resistive and steel-membrane-based pressure sensors). The bi-directional digital interfaces ( I2C and ZACwire™) can be used for a simple PC -controlled calibration procedure, encompassing writing and programming a set of calibration coefficients into an on-chip EEPROM . The ZSC31150 has been designed for automotive applications and is specifically suited for most pressure sensors. It can also be used with force, torque, acceleration, angle, position and revolution sensors. Safety applications (e.g. for braking or steering systems) are also supported by the ZSC31150 's set of diagnostic functions. The ZSC31150 is optimized for automotive environments via protection circuitry and excellent electromagnetic compatibility.
Datasheet
Description
The ZSC31150 is a CMOS integrated circuit for amplification and sensor-specific correction of bridge sensor signals. The device provides digital compensation of sensor offset, sensitivity, temperature drift and non-linearity via a 16-bit RISC microcontroller running a correction algorithm. The ZSC31150 accommodates virtually any resistive bridge sensor (e.g., piezo-resistive and steel-membrane-based pressure sensors). The bi-directional digital interfaces ( I2C and ZACwire™) can be used for a simple PC -controlled calibration procedure, encompassing writing and programming a set of calibration coefficients into an on-chip EEPROM . The ZSC31150 has been designed for automotive applications and is specifically suited for most pressure sensors. It can also be used with force, torque, acceleration, angle, position and revolution sensors. Safety applications (e.g. for braking or steering systems) are also supported by the ZSC31150 's set of diagnostic functions. The ZSC31150 is optimized for automotive environments via protection circuitry and excellent electromagnetic compatibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Sensor Signal Conditioner - ZSC31150GEB - Integrated Device Technology
San Jose, CA, USA
Automotive Sensor Signal Conditioner
ZSC31150GEB
Automotive Sensor Signal Conditioner ZSC31150GEB
The ZSC31150 is a CMOS integrated circuit for amplification and sensor-specific correction of bridge sensor signals. The device provides digital compensation of sensor offset, sensitivity, temperature drift and non-linearity via a 16-bit RISC microcontroller running a correction algorithm. The ZSC31150 accommodates virtually any resistive bridge sensor (e.g., piezo-resistive and steel-membrane-based pressure sensors). The bi-directional digital interfaces ( I2C and ZACwire™) can be used for a simple PC -controlled calibration procedure, encompassing writing and programming a set of calibration coefficients into an on-chip EEPROM . The ZSC31150 has been designed for automotive applications and is specifically suited for most pressure sensors. It can also be used with force, torque, acceleration, angle, position and revolution sensors. Safety applications (e.g. for braking or steering systems) are also supported by the ZSC31150 's set of diagnostic functions. The ZSC31150 is optimized for automotive environments via protection circuitry and excellent electromagnetic compatibility.

The ZSC31150 is a CMOS integrated circuit for amplification and sensor-specific correction of bridge sensor signals. The device provides digital compensation of sensor offset, sensitivity, temperature drift and non-linearity via a 16-bit RISC microcontroller running a correction algorithm. The ZSC31150 accommodates virtually any resistive bridge sensor (e.g., piezo-resistive and steel-membrane-based pressure sensors). The bi-directional digital interfaces ( I2C and ZACwire™) can be used for a simple PC -controlled calibration procedure, encompassing writing and programming a set of calibration coefficients into an on-chip EEPROM . The ZSC31150 has been designed for automotive applications and is specifically suited for most pressure sensors. It can also be used with force, torque, acceleration, angle, position and revolution sensors. Safety applications (e.g. for braking or steering systems) are also supported by the ZSC31150 's set of diagnostic functions. The ZSC31150 is optimized for automotive environments via protection circuitry and excellent electromagnetic compatibility.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Signal Conditioning Chips
Product Number ZSC31150GEB
Product Name Automotive Sensor Signal Conditioner
Input Type Single-bridge
Unlock Full Specs
to access all available technical data

Similar Products

LMP91050 Configurable AFE for Nondispersive Infrared (NDIR) Sensing Applications - LMP91050MME/NOPB - Texas Instruments
Specs
Supply Voltage 2.7
Bias Current 3.7 mA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Signal Conditioner - SA40012 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage 5V; 5V to 15V
View Details
Capacitive Sensor Signal Conditioner with Digital Output - ZSSC3123AA2R - Integrated Device Technology
Specs
Input Type Single-capacitor
Supply Voltage 2.30-5.50
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details