The QS3VH245 HotSwitch 8-bit bus switch is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible Output Enable signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH245 ideal forhigh performance communications applications. The QS3VH245 operates from -40C to +85C.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 042274-QS3VH245PAG8
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Integrated Device Technology | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Multiplexers |
| Product Number | QS3VH245PAG8 | 042274-QS3VH245PAG8 |
| Product Name | QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications | Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH245PAG8 |
| Supply Voltage (VS) | 3.3 volts | 2.3 to 3.6 volts |