Integrated Device Technology QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications QS3VH245PAG

Description
The QS3VH245 HotSwitch 8-bit bus switch is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible Output Enable signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH245 ideal forhigh performance communications applications. The QS3VH245 operates from -40C to +85C.
Datasheet
Description
The QS3VH245 HotSwitch 8-bit bus switch is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible Output Enable signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH245 ideal forhigh performance communications applications. The QS3VH245 operates from -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications - QS3VH245PAG - Integrated Device Technology
San Jose, CA, USA
QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications
QS3VH245PAG
QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications QS3VH245PAG
The QS3VH245 HotSwitch 8-bit bus switch is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible Output Enable signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH245 ideal forhigh performance communications applications. The QS3VH245 operates from -40C to +85C.

The QS3VH245 HotSwitch 8-bit bus switch is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible Output Enable signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH245 ideal forhigh performance communications applications. The QS3VH245 operates from -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number QS3VH245PAG
Product Name QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Voltage 10-Bit Bus Switch with Active High and Low Enables - 74CBTLV3862QG - Integrated Device Technology
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 24
View Details
2 suppliers
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3205N - BTS3205N - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 38000 ns
View Details
32-lane, 8-port PCIe Gen3 System Interconnect Switch - 89H32H8G3YCHLGI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 484
Package Type FCBGA
View Details