Integrated Device Technology 2.5V/3.3V 8-Bit High Bandwidth Bus Switch QS3VH244QG8

Description
The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedence, and over-voltage tolerance makes the QS3VH244 ideal for high performance communications applications. The QS3VH244 operates from -40C to +85C.
Datasheet
Description
The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedence, and over-voltage tolerance makes the QS3VH244 ideal for high performance communications applications. The QS3VH244 operates from -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V/3.3V 8-Bit High Bandwidth Bus Switch - QS3VH244QG8 - Integrated Device Technology
San Jose, CA, USA
2.5V/3.3V 8-Bit High Bandwidth Bus Switch
QS3VH244QG8
2.5V/3.3V 8-Bit High Bandwidth Bus Switch QS3VH244QG8
The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedence, and over-voltage tolerance makes the QS3VH244 ideal for high performance communications applications. The QS3VH244 operates from -40C to +85C.

The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedence, and over-voltage tolerance makes the QS3VH244 ideal for high performance communications applications. The QS3VH244 operates from -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number QS3VH244QG8
Product Name 2.5V/3.3V 8-Bit High Bandwidth Bus Switch
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

12-lane, 12-port PCIe Gen2 System Interconnect Switch - 89H12NT12G2ZBHLG8 - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type FCBGA
View Details
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP742RI - ISP742RI - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 140000 ns
tOFF 170000 ns
View Details
2 suppliers
32-lane, 24-port PCIe Gen2 System Interconnect Switch - 89H32NT24BG2ZCHL - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 484
Package Type FCBGA
View Details