Integrated Device Technology Low-Voltage Octal Bus Switch 74CBTLV3245PGG8

Description
The 74CBTLV3245 octal bus switch has standard 245 pinouts and is designed for asynchronous communication between data buses. When Output Enable ( OE ) is low, the 8-bit bus switch is on and port A is connected to Port B. When OE is high, the switch is off and a high impedance exists between Port A and Port B. The 74CBTLV3245 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74CBTLV3245 octal bus switch has standard 245 pinouts and is designed for asynchronous communication between data buses. When Output Enable ( OE ) is low, the 8-bit bus switch is on and port A is connected to Port B. When OE is high, the switch is off and a high impedance exists between Port A and Port B. The 74CBTLV3245 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage Octal Bus Switch - 74CBTLV3245PGG8 - Integrated Device Technology
San Jose, CA, USA
Low-Voltage Octal Bus Switch
74CBTLV3245PGG8
Low-Voltage Octal Bus Switch 74CBTLV3245PGG8
The 74CBTLV3245 octal bus switch has standard 245 pinouts and is designed for asynchronous communication between data buses. When Output Enable ( OE ) is low, the 8-bit bus switch is on and port A is connected to Port B. When OE is high, the switch is off and a high impedance exists between Port A and Port B. The 74CBTLV3245 operates at -40C to +85C

The 74CBTLV3245 octal bus switch has standard 245 pinouts and is designed for asynchronous communication between data buses. When Output Enable ( OE ) is low, the 8-bit bus switch is on and port A is connected to Port B. When OE is high, the switch is off and a high impedance exists between Port A and Port B. The 74CBTLV3245 operates at -40C to +85C

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3245PGG8 - 776637-74CBTLV3245PGG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3245PGG8
776637-74CBTLV3245PGG8
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3245PGG8 776637-74CBTLV3245PGG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776637-74CBTLV3245PG G8 Series: 74CBTLV Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: 74CBTLV3245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): SN74CBTLV3245PWR; SN74CB3Q3245PWG; SN74CBTLV3245PWLE; SN74CBTLV3245APWE4; Introduction Date: January 01, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776637-74CBTLV3245PGG8
Series: 74CBTLV
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: 74CBTLV3245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): SN74CBTLV3245PWR; SN74CB3Q3245PWG; SN74CBTLV3245PWLE; SN74CBTLV3245APWE4;
Introduction Date: January 01, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number 74CBTLV3245PGG8 776637-74CBTLV3245PGG8
Product Name Low-Voltage Octal Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3245PGG8
Supply Voltage (VS) 3.3 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 C (-40 F)
View Details