Integrated Device Technology 2.5V/3.3V 8-Bit High Bandwidth Bus Switch QS3VH244QG

Description
The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedence, and over-voltage tolerance makes the QS3VH244 ideal for high performance communications applications. The QS3VH244 operates from -40C to +85C.
Request a Quote Datasheet
Description
The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedence, and over-voltage tolerance makes the QS3VH244 ideal for high performance communications applications. The QS3VH244 operates from -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V/3.3V 8-Bit High Bandwidth Bus Switch - QS3VH244QG - Integrated Device Technology
San Jose, CA, USA
2.5V/3.3V 8-Bit High Bandwidth Bus Switch
QS3VH244QG
2.5V/3.3V 8-Bit High Bandwidth Bus Switch QS3VH244QG
The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedence, and over-voltage tolerance makes the QS3VH244 ideal for high performance communications applications. The QS3VH244 operates from -40C to +85C.

The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedence, and over-voltage tolerance makes the QS3VH244 ideal for high performance communications applications. The QS3VH244 operates from -40C to +85C.

Supplier's Site Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-QS3VH244QG
Analog Switch and Multiplexer IC 743-QS3VH244QG
IC BUS SWITCH 1 X 4:1 20QSOP Product overview: QS3VH244QG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3VH244QG can be used for catalog matching and distributor lookup.

IC BUS SWITCH 1 X 4:1 20QSOP Product overview: QS3VH244QG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3VH244QG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD.
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS3VH244QG 743-QS3VH244QG
Product Name 2.5V/3.3V 8-Bit High Bandwidth Bus Switch Analog Switch and Multiplexer IC
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit bus switch with output enable - 74CBTLV3245BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1914653 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details