Integrated Device Technology 2.5V/3.3V 8-Bit High Bandwidth Bus Switch QS3VH244PAG8

Description
The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedence, and over-voltage tolerance makes the QS3VH244 ideal for high performance communications applications. The QS3VH244 operates from -40C to +85C.
Request a Quote Datasheet
Description
The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedence, and over-voltage tolerance makes the QS3VH244 ideal for high performance communications applications. The QS3VH244 operates from -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V/3.3V 8-Bit High Bandwidth Bus Switch - QS3VH244PAG8 - Integrated Device Technology
San Jose, CA, USA
2.5V/3.3V 8-Bit High Bandwidth Bus Switch
QS3VH244PAG8
2.5V/3.3V 8-Bit High Bandwidth Bus Switch QS3VH244PAG8
The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedence, and over-voltage tolerance makes the QS3VH244 ideal for high performance communications applications. The QS3VH244 operates from -40C to +85C.

The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedence, and over-voltage tolerance makes the QS3VH244 ideal for high performance communications applications. The QS3VH244 operates from -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH244PAG8 - 1091072-QS3VH244PAG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH244PAG8
1091072-QS3VH244PAG8
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH244PAG8 1091072-QS3VH244PAG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1091072-QS3VH244PAG8 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1091072-QS3VH244PAG8
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS3VH244PAG8 1091072-QS3VH244PAG8
Product Name 2.5V/3.3V 8-Bit High Bandwidth Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH244PAG8
Supply Voltage (VS) 3.3 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897087 - RS Components, Ltd.
Specs
Configuration Dual 4 x 2
Package Type SOIC; Soic
Number of Pins 16
View Details
Analog Switch and Multiplexer IC - 743-74HCT138DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers