Integrated Device Technology 2.5V/3.3V 8-Bit High Bandwidth Bus Switch QS3VH244PAG

Description
The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedence, and over-voltage tolerance makes the QS3VH244 ideal for high performance communications applications. The QS3VH244 operates from -40C to +85C.
Request a Quote Datasheet
Description
The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedence, and over-voltage tolerance makes the QS3VH244 ideal for high performance communications applications. The QS3VH244 operates from -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V/3.3V 8-Bit High Bandwidth Bus Switch - QS3VH244PAG - Integrated Device Technology
San Jose, CA, USA
2.5V/3.3V 8-Bit High Bandwidth Bus Switch
QS3VH244PAG
2.5V/3.3V 8-Bit High Bandwidth Bus Switch QS3VH244PAG
The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedence, and over-voltage tolerance makes the QS3VH244 ideal for high performance communications applications. The QS3VH244 operates from -40C to +85C.

The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedence, and over-voltage tolerance makes the QS3VH244 ideal for high performance communications applications. The QS3VH244 operates from -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH244PAG - 1241291-QS3VH244PAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH244PAG
1241291-QS3VH244PAG
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH244PAG 1241291-QS3VH244PAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1241291-QS3VH244PAG Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1241291-QS3VH244PAG
Manufacturer Homepage: www.idt.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS3VH244PAG 1241291-QS3VH244PAG
Product Name 2.5V/3.3V 8-Bit High Bandwidth Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH244PAG
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC139SJ - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1371221-74HCT157D,653 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154", 3.90mm Width)
View Details
5 suppliers