Integrated Device Technology QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications QS3VH2245QG

Description
The QS3VH2245 is a high bandwidth 8-bit bus switch. The QS3VH2245 , with 25 ohm ON resistance and 1.35ns propagation delay, is ideal for line matching and low noise environments. The combination of small propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH2245 ideal for high performance communication applications. The QS3VH2245 operates from -40C to +85C.
Request a Quote Datasheet
Description
The QS3VH2245 is a high bandwidth 8-bit bus switch. The QS3VH2245 , with 25 ohm ON resistance and 1.35ns propagation delay, is ideal for line matching and low noise environments. The combination of small propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH2245 ideal for high performance communication applications. The QS3VH2245 operates from -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications - QS3VH2245QG - Integrated Device Technology
San Jose, CA, USA
QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications
QS3VH2245QG
QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications QS3VH2245QG
The QS3VH2245 is a high bandwidth 8-bit bus switch. The QS3VH2245 , with 25 ohm ON resistance and 1.35ns propagation delay, is ideal for line matching and low noise environments. The combination of small propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH2245 ideal for high performance communication applications. The QS3VH2245 operates from -40C to +85C.

The QS3VH2245 is a high bandwidth 8-bit bus switch. The QS3VH2245 , with 25 ohm ON resistance and 1.35ns propagation delay, is ideal for line matching and low noise environments. The combination of small propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH2245 ideal for high performance communication applications. The QS3VH2245 operates from -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH2245QG - 792821-QS3VH2245QG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH2245QG
792821-QS3VH2245QG
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH2245QG 792821-QS3VH2245QG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 792821-QS3VH2245QG Series: 3VH Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: QS3VH2245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QSOP Alternative Parts (Cross-Reference): PI3CH3245QE; PI3B3245QE; PI3B3245QX; PI3B3245Q; Introduction Date: January 12, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 792821-QS3VH2245QG
Series: 3VH
Packaging: Tube
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: QS3VH2245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QSOP
Alternative Parts (Cross-Reference): PI3CH3245QE; PI3B3245QE; PI3B3245QX; PI3B3245Q;
Introduction Date: January 12, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS3VH2245QG 792821-QS3VH2245QG
Product Name QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH2245QG
Supply Voltage (VS) 3.3 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-6100-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1921646 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details