Integrated Device Technology 2.5V/3.3V 20-Bit Flow-Through Pin Out, High Bandwidth Bus Switch QS3VH16861PAG8

Description
The QS3VH16861 HotSwitch with 20-bit flow-though pin out is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16861 ideal for high performance communications applications. The QS3VH16861 operates from -40C to +85C.
Request a Quote Datasheet
Description
The QS3VH16861 HotSwitch with 20-bit flow-though pin out is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16861 ideal for high performance communications applications. The QS3VH16861 operates from -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V/3.3V 20-Bit Flow-Through Pin Out, High Bandwidth Bus Switch - QS3VH16861PAG8 - Integrated Device Technology
San Jose, CA, USA
2.5V/3.3V 20-Bit Flow-Through Pin Out, High Bandwidth Bus Switch
QS3VH16861PAG8
2.5V/3.3V 20-Bit Flow-Through Pin Out, High Bandwidth Bus Switch QS3VH16861PAG8
The QS3VH16861 HotSwitch with 20-bit flow-though pin out is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16861 ideal for high performance communications applications. The QS3VH16861 operates from -40C to +85C.

The QS3VH16861 HotSwitch with 20-bit flow-though pin out is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16861 ideal for high performance communications applications. The QS3VH16861 operates from -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH16861PAG8 - 792820-QS3VH16861PAG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH16861PAG8
792820-QS3VH16861PAG8
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH16861PAG8 792820-QS3VH16861PAG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 792820-QS3VH16861PAG 8 Series: 3VH Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: QS3VH16861 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): PI3B16861AX; PI3B16861A; PI3B16861AEX; PI3B16861AE; Introduction Date: October 30, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 792820-QS3VH16861PAG8
Series: 3VH
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: QS3VH16861
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): PI3B16861AX; PI3B16861A; PI3B16861AEX; PI3B16861AE;
Introduction Date: October 30, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS3VH16861PAG8 792820-QS3VH16861PAG8
Product Name 2.5V/3.3V 20-Bit Flow-Through Pin Out, High Bandwidth Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH16861PAG8
Supply Voltage (VS) 3.3 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CMOS ANALOG SWITCH - 699-DG300ACJ - Utmel Electronic Limited
Rochester Electronics
Specs
Supply Voltage (VS) 15 volts
Operating Temperature 0.0 to 70 C (32 to 158 F)
Logic Family CMOS; CMOS
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1913684 - RS Components, Ltd.
Specs
Configuration Quad SPDT
Package Type SSOP; SOP; Ssop
Number of Pins 20
View Details
10OHM Analog Switch and Multiplexer IC - 747-74LVC1G66GF,132 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Bandwidth 500 MHz
Power Dissipation 250 milliwatts
View Details
4 suppliers