Integrated Device Technology 2.5V / 3.3V 24-Bit Bus Exchange High Bandwidth Bus Switch QS3VH16212PAG8

Description
The QS3VH16212 Bus Exchange HotSwitch with 24-bits is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The device operates as a 24-bit bus switch or a 12-bit bus exchanger. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16212 ideal for high performance communications applications. The QS3VH16212 is characterized for operation from -40C to +85C.;
Datasheet
Description
The QS3VH16212 Bus Exchange HotSwitch with 24-bits is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The device operates as a 24-bit bus switch or a 12-bit bus exchanger. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16212 ideal for high performance communications applications. The QS3VH16212 is characterized for operation from -40C to +85C.;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V / 3.3V 24-Bit Bus Exchange High Bandwidth Bus Switch - QS3VH16212PAG8 - Integrated Device Technology
San Jose, CA, USA
2.5V / 3.3V 24-Bit Bus Exchange High Bandwidth Bus Switch
QS3VH16212PAG8
2.5V / 3.3V 24-Bit Bus Exchange High Bandwidth Bus Switch QS3VH16212PAG8
The QS3VH16212 Bus Exchange HotSwitch with 24-bits is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The device operates as a 24-bit bus switch or a 12-bit bus exchanger. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16212 ideal for high performance communications applications. The QS3VH16212 is characterized for operation from -40C to +85C.;

The QS3VH16212 Bus Exchange HotSwitch with 24-bits is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The device operates as a 24-bit bus switch or a 12-bit bus exchanger. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16212 ideal for high performance communications applications. The QS3VH16212 is characterized for operation from -40C to +85C.;

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number QS3VH16212PAG8
Product Name 2.5V / 3.3V 24-Bit Bus Exchange High Bandwidth Bus Switch
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3118D - BTS3118D - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details
12-lane, 3-port Gen2 PCIe I/O Expansion Switch - 89HPES12T3G2ZABCG - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type CABGA
View Details
12-lane, 3-port Gen2 PCIe I/O Expansion Switch - 89HPES12T3G2ZBBCI8 - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 324
Package Type CABGA
View Details