Integrated Device Technology Low-Voltage 10-Bit Bus Switch with Active High and Low Enables 74CBTLV3862QG8

Description
The 74CBTLV3862 10-bit bus switch with active high/low enables, provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3862 operates at -40C to +85C
Datasheet
Description
The 74CBTLV3862 10-bit bus switch with active high/low enables, provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3862 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage 10-Bit Bus Switch with Active High and Low Enables - 74CBTLV3862QG8 - Integrated Device Technology
San Jose, CA, USA
Low-Voltage 10-Bit Bus Switch with Active High and Low Enables
74CBTLV3862QG8
Low-Voltage 10-Bit Bus Switch with Active High and Low Enables 74CBTLV3862QG8
The 74CBTLV3862 10-bit bus switch with active high/low enables, provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3862 operates at -40C to +85C

The 74CBTLV3862 10-bit bus switch with active high/low enables, provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3862 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 74CBTLV3862QG8
Product Name Low-Voltage 10-Bit Bus Switch with Active High and Low Enables
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

24-lane, 24-port PCIe Gen2 System Interconnect Switch - 89H24NT24G2ZBHLGI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 324
Package Type FCBGA
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6240GP - TLE6240GP - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 12000 ns
tOFF 12000 ns
View Details
16-lane, 4-port Gen2 PCIe I/O Expansion Switch - 89HPES16T4AG2ZCAL - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type FCBGA
View Details