Integrated Device Technology QuickSwitch Products 3.3V Quad Active High Switch for hot Swap Applications QS3VH126S1G

Description
The QS3VH126 is a high bandwidth bus switch. The QS3VH126 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of individual LVTTL -compatible active high Output Enable signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH126 ideal for high performance communications applications. The QS3VH126 operationes from -40C to +85C.
Datasheet
Description
The QS3VH126 is a high bandwidth bus switch. The QS3VH126 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of individual LVTTL -compatible active high Output Enable signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH126 ideal for high performance communications applications. The QS3VH126 operationes from -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch Products 3.3V Quad Active High Switch for hot Swap Applications - QS3VH126S1G - Integrated Device Technology
San Jose, CA, USA
QuickSwitch Products 3.3V Quad Active High Switch for hot Swap Applications
QS3VH126S1G
QuickSwitch Products 3.3V Quad Active High Switch for hot Swap Applications QS3VH126S1G
The QS3VH126 is a high bandwidth bus switch. The QS3VH126 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of individual LVTTL -compatible active high Output Enable signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH126 ideal for high performance communications applications. The QS3VH126 operationes from -40C to +85C.

The QS3VH126 is a high bandwidth bus switch. The QS3VH126 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of individual LVTTL -compatible active high Output Enable signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH126 ideal for high performance communications applications. The QS3VH126 operationes from -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number QS3VH126S1G
Product Name QuickSwitch Products 3.3V Quad Active High Switch for hot Swap Applications
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

24-lane, 6-port PCIe Gen2 System Interconnect Switch - 89H24NT6AG2ZCHLI8 - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 484
Package Type FCBGA
View Details
QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications - QS3VH2245PAG8 - Integrated Device Technology
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 20
View Details