Integrated Device Technology QuickSwitch 3.3V Quad Active Low Switch for Hot Swap Applications QS3VH125S1G

Description
The QS3VH125 is a high bandwidth, Quad bus switch. The QS3VH125 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of individual LVTTL -compatible active low Output Enable signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH125 ideal for high performance communications applications. The QS3VH125 operates from -40C to +85C.
Request a Quote Datasheet
Description
The QS3VH125 is a high bandwidth, Quad bus switch. The QS3VH125 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of individual LVTTL -compatible active low Output Enable signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH125 ideal for high performance communications applications. The QS3VH125 operates from -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch 3.3V Quad Active Low Switch for Hot Swap Applications - QS3VH125S1G - Integrated Device Technology
San Jose, CA, USA
QuickSwitch 3.3V Quad Active Low Switch for Hot Swap Applications
QS3VH125S1G
QuickSwitch 3.3V Quad Active Low Switch for Hot Swap Applications QS3VH125S1G
The QS3VH125 is a high bandwidth, Quad bus switch. The QS3VH125 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of individual LVTTL -compatible active low Output Enable signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH125 ideal for high performance communications applications. The QS3VH125 operates from -40C to +85C.

The QS3VH125 is a high bandwidth, Quad bus switch. The QS3VH125 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of individual LVTTL -compatible active low Output Enable signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH125 ideal for high performance communications applications. The QS3VH125 operates from -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH125S1G - 792819-QS3VH125S1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH125S1G
792819-QS3VH125S1G
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH125S1G 792819-QS3VH125S1G
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 792819-QS3VH125S1G Series: 3VH Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: QS3VH125 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): PI3C3125W; PI3C3125WEX; PI3C3125WX; PI3C3125WE; Introduction Date: January 12, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 792819-QS3VH125S1G
Series: 3VH
Packaging: Tube
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: QS3VH125
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): PI3C3125W; PI3C3125WEX; PI3C3125WX; PI3C3125WE;
Introduction Date: January 12, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS3VH125S1G 792819-QS3VH125S1G
Product Name QuickSwitch 3.3V Quad Active Low Switch for Hot Swap Applications Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH125S1G
Supply Voltage (VS) 3.3 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data