Integrated Device Technology QuikSwitch High-Speed Low Power CMOS 10-Bit Bus Switch QS3L384PAG

Description
The QS3L384 provides a set of ten high-speed CMOS TTL -compatible bus switches. The low ON resistance of the QS3L384 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Two bus enable signals are provided, one for each of the upper and lower five bits of the two 10-bit buses. The QS3L384 operates at -40C to +85C.
Datasheet
Description
The QS3L384 provides a set of ten high-speed CMOS TTL -compatible bus switches. The low ON resistance of the QS3L384 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Two bus enable signals are provided, one for each of the upper and lower five bits of the two 10-bit buses. The QS3L384 operates at -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuikSwitch High-Speed Low Power CMOS 10-Bit Bus Switch - QS3L384PAG - Integrated Device Technology
San Jose, CA, USA
QuikSwitch High-Speed Low Power CMOS 10-Bit Bus Switch
QS3L384PAG
QuikSwitch High-Speed Low Power CMOS 10-Bit Bus Switch QS3L384PAG
The QS3L384 provides a set of ten high-speed CMOS TTL -compatible bus switches. The low ON resistance of the QS3L384 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Two bus enable signals are provided, one for each of the upper and lower five bits of the two 10-bit buses. The QS3L384 operates at -40C to +85C.

The QS3L384 provides a set of ten high-speed CMOS TTL -compatible bus switches. The low ON resistance of the QS3L384 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Two bus enable signals are provided, one for each of the upper and lower five bits of the two 10-bit buses. The QS3L384 operates at -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number QS3L384PAG
Product Name QuikSwitch High-Speed Low Power CMOS 10-Bit Bus Switch
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

32-lane, 8-port PCIe Gen2 System Interconnect Switch - 89H32H8G2ZCBLI8 - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 484
Package Type FCBGA
View Details
24-lane, 3-port Gen2 PCIe I/O Expansion Switch - 89HPES24T3G2ZCALGI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 324
Package Type FCBGA
View Details