The QS3861 provides a set of ten high-speed CMOS TTL -compatible bus switches. The low ON resistance (5 ohm) of the QS3861 allows inputs to be connected without adding propagation delay and without generating additional ground bounce noise. The Bus Enable ( BE ) signal turns the switches on. The QS3861 operates at -40C to +85C.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1241286-QS3861PAG
Manufacturer Homepage: www.idt.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Integrated Device Technology | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Multiplexers |
| Product Number | QS3861PAG | 1241286-QS3861PAG |
| Product Name | High-Speed CMOS 10-Bit Bus Switch with Flow-Thru Pinout | Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3861PAG |
| Supply Voltage (VS) | 5 volts |