Integrated Device Technology High-Speed CMOS 10-Bit Bus Switch QS3384QG

Description
The QS3384 provides a set of ten high-speed CMOS , TTL -compatible bus switches. The low ON resistance of QS3384 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce. Two banks of 5 switches are controlled by independent Bus Enable ( BE ) signals. The QS3384 operates at -40C to +85C.
Request a Quote Datasheet
Description
The QS3384 provides a set of ten high-speed CMOS , TTL -compatible bus switches. The low ON resistance of QS3384 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce. Two banks of 5 switches are controlled by independent Bus Enable ( BE ) signals. The QS3384 operates at -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS 10-Bit Bus Switch - QS3384QG - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS 10-Bit Bus Switch
QS3384QG
High-Speed CMOS 10-Bit Bus Switch QS3384QG
The QS3384 provides a set of ten high-speed CMOS , TTL -compatible bus switches. The low ON resistance of QS3384 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce. Two banks of 5 switches are controlled by independent Bus Enable ( BE ) signals. The QS3384 operates at -40C to +85C.

The QS3384 provides a set of ten high-speed CMOS , TTL -compatible bus switches. The low ON resistance of QS3384 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce. Two banks of 5 switches are controlled by independent Bus Enable ( BE ) signals. The QS3384 operates at -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3384QG - 027041-QS3384QG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3384QG
027041-QS3384QG
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3384QG 027041-QS3384QG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 027041-QS3384QG Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 027041-QS3384QG
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS3384QG 027041-QS3384QG
Product Name High-Speed CMOS 10-Bit Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3384QG
Supply Voltage (VS) 5 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905474 - RS Components, Ltd.
Specs
Configuration SPDT
Package Type So
Number of Pins 16
View Details
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
7 suppliers
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT399PC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details