Integrated Device Technology 2.5V/3.3V 20-Bit High Bandwidth Bus Switch QS32XVH384Q1G

Description
The QS32XVH384 HotSwitch is a high bandwidth, 20-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. Four banks of five switches are controlled by independent (xOE), LVTTL compatible signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS32XVH384 ideal for high performance communications applications. The QS32XVH384 operates from -40C to +85C.
Request a Quote Datasheet
Description
The QS32XVH384 HotSwitch is a high bandwidth, 20-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. Four banks of five switches are controlled by independent (xOE), LVTTL compatible signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS32XVH384 ideal for high performance communications applications. The QS32XVH384 operates from -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V/3.3V 20-Bit High Bandwidth Bus Switch - QS32XVH384Q1G - Integrated Device Technology
San Jose, CA, USA
2.5V/3.3V 20-Bit High Bandwidth Bus Switch
QS32XVH384Q1G
2.5V/3.3V 20-Bit High Bandwidth Bus Switch QS32XVH384Q1G
The QS32XVH384 HotSwitch is a high bandwidth, 20-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. Four banks of five switches are controlled by independent (xOE), LVTTL compatible signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS32XVH384 ideal for high performance communications applications. The QS32XVH384 operates from -40C to +85C.

The QS32XVH384 HotSwitch is a high bandwidth, 20-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. Four banks of five switches are controlled by independent (xOE), LVTTL compatible signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS32XVH384 ideal for high performance communications applications. The QS32XVH384 operates from -40C to +85C.

Supplier's Site Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-QS32XVH384Q1G
Analog Switch and Multiplexer IC 743-QS32XVH384Q1G
IC BUS SWITCH 2 X 10:10 48QSOP Product overview: QS32XVH384Q1G from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS32XVH384Q1G can be used for catalog matching and distributor lookup.

IC BUS SWITCH 2 X 10:10 48QSOP Product overview: QS32XVH384Q1G from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS32XVH384Q1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD.
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS32XVH384Q1G 743-QS32XVH384Q1G
Product Name 2.5V/3.3V 20-Bit High Bandwidth Bus Switch Analog Switch and Multiplexer IC
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Signal Switches, Multiplexers, Decoders - 1727-2014-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
3 suppliers