Integrated Device Technology 3.3V 16-Bit Bus Switch for Hot Swap Applications QS32XVH2245Q2G8

Description
The QS32XVH2245 HotSwitch is a high bandwidth, 16-bit bus switch. The QS32XVH2245 is ideal for line matching and low noise environments. The switches can be turned ON under the control of the LVTTL -compatible Output Enable (OEx) signal for bidirectional data flow with no added delay or ground bounce. The combination of small propagation delay, high OFF impedance, and over-voltage tolerance makes the QS32XVH2245 ideal for hot-swapping applications. The QS32XVH2245 operates from -40C to +85C.
Request a Quote Datasheet
Description
The QS32XVH2245 HotSwitch is a high bandwidth, 16-bit bus switch. The QS32XVH2245 is ideal for line matching and low noise environments. The switches can be turned ON under the control of the LVTTL -compatible Output Enable (OEx) signal for bidirectional data flow with no added delay or ground bounce. The combination of small propagation delay, high OFF impedance, and over-voltage tolerance makes the QS32XVH2245 ideal for hot-swapping applications. The QS32XVH2245 operates from -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 16-Bit Bus Switch for Hot Swap Applications - QS32XVH2245Q2G8 - Integrated Device Technology
San Jose, CA, USA
3.3V 16-Bit Bus Switch for Hot Swap Applications
QS32XVH2245Q2G8
3.3V 16-Bit Bus Switch for Hot Swap Applications QS32XVH2245Q2G8
The QS32XVH2245 HotSwitch is a high bandwidth, 16-bit bus switch. The QS32XVH2245 is ideal for line matching and low noise environments. The switches can be turned ON under the control of the LVTTL -compatible Output Enable (OEx) signal for bidirectional data flow with no added delay or ground bounce. The combination of small propagation delay, high OFF impedance, and over-voltage tolerance makes the QS32XVH2245 ideal for hot-swapping applications. The QS32XVH2245 operates from -40C to +85C.

The QS32XVH2245 HotSwitch is a high bandwidth, 16-bit bus switch. The QS32XVH2245 is ideal for line matching and low noise environments. The switches can be turned ON under the control of the LVTTL -compatible Output Enable (OEx) signal for bidirectional data flow with no added delay or ground bounce. The combination of small propagation delay, high OFF impedance, and over-voltage tolerance makes the QS32XVH2245 ideal for hot-swapping applications. The QS32XVH2245 operates from -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH2245Q2G8 - 1241284-QS32XVH2245Q2G8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH2245Q2G8
1241284-QS32XVH2245Q2G8
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH2245Q2G8 1241284-QS32XVH2245Q2G8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1241284-QS32XVH2245Q 2G8 Series: 32XVH Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 40-FSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: QS32XVH2245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 40-QVSOP Alternative Parts (Cross-Reference): PI3B32X245B; PI3B32X245BX; PI3B32X245BE; Introduction Date: January 31, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1241284-QS32XVH2245Q2G8
Series: 32XVH
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 40-FSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: QS32XVH2245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 40-QVSOP
Alternative Parts (Cross-Reference): PI3B32X245B; PI3B32X245BX; PI3B32X245BE;
Introduction Date: January 31, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS32XVH2245Q2G8 1241284-QS32XVH2245Q2G8
Product Name 3.3V 16-Bit Bus Switch for Hot Swap Applications Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH2245Q2G8
Supply Voltage (VS) 3.3 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
4-bit bus switch - 74CBTLV3126PW-Q10J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1922981 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details