Integrated Device Technology High-Speed CMOS QuickSwitch 8-Bit Bus Switch QS3244SOG

Description
The QS3244 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT244 , 74F244, 74ALS / AS / LS244 8-bit drivers. The low ON resistance (5 ohm) of the 3244 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3244 operates at -40C to +85C.
Request a Quote Datasheet
Description
The QS3244 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT244 , 74F244, 74ALS / AS / LS244 8-bit drivers. The low ON resistance (5 ohm) of the 3244 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3244 operates at -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS QuickSwitch 8-Bit Bus Switch - QS3244SOG - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS QuickSwitch 8-Bit Bus Switch
QS3244SOG
High-Speed CMOS QuickSwitch 8-Bit Bus Switch QS3244SOG
The QS3244 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT244 , 74F244, 74ALS / AS / LS244 8-bit drivers. The low ON resistance (5 ohm) of the 3244 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3244 operates at -40C to +85C.

The QS3244 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT244 , 74F244, 74ALS / AS / LS244 8-bit drivers. The low ON resistance (5 ohm) of the 3244 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3244 operates at -40C to +85C.

Supplier's Site Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-QS3244SOG
Analog Switch and Multiplexer IC 743-QS3244SOG
IC BUS SWITCH 4 X 1:1 20SOIC Product overview: QS3244SOG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3244SOG can be used for catalog matching and distributor lookup.

IC BUS SWITCH 4 X 1:1 20SOIC Product overview: QS3244SOG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3244SOG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD.
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS3244SOG 743-QS3244SOG
Product Name High-Speed CMOS QuickSwitch 8-Bit Bus Switch Analog Switch and Multiplexer IC
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC4514PW,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "24-TSSOP
View Details
Multiplexer & Demultiplexer ICs - 1922929P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details
CD4053B-MIL CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - 8101801EA - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
2 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details