Integrated Device Technology High-Speed CMOS QuikSwitch 8-Bit Bus Switch QS32245QG

Description
The QS32245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The QS32245 has 25 ohm series resistors to reduce ground bounce noise. The QS32245 operates at -40C to +85C.
Request a Quote Datasheet
Description
The QS32245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The QS32245 has 25 ohm series resistors to reduce ground bounce noise. The QS32245 operates at -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS QuikSwitch 8-Bit Bus Switch - QS32245QG - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS QuikSwitch 8-Bit Bus Switch
QS32245QG
High-Speed CMOS QuikSwitch 8-Bit Bus Switch QS32245QG
The QS32245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The QS32245 has 25 ohm series resistors to reduce ground bounce noise. The QS32245 operates at -40C to +85C.

The QS32245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The QS32245 has 25 ohm series resistors to reduce ground bounce noise. The QS32245 operates at -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32245QG - 062314-QS32245QG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32245QG
062314-QS32245QG
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32245QG 062314-QS32245QG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 062314-QS32245QG Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 062314-QS32245QG
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS32245QG 062314-QS32245QG
Product Name High-Speed CMOS QuikSwitch 8-Bit Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32245QG
Supply Voltage (VS) 5 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74LV4052DB,112-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 1 to 6 volts
Ron 85 ohms
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1913970 - RS Components, Ltd.
Specs
Configuration Triple SPDT
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details