Integrated Device Technology High-Speed CMOS Quadruple Bus Switch with IndiviDual Active High Enables QS3126QG8

Description
The QS3126 provides a set of four high-speed CMOS switches connecting inputs to outputs. The low ON resistance of the QS3126 allows inputs to be connected to outputs without propagation delay and without generating additional ground bounce noise. The QS3126 is ideal for signal and control switching since the device adds no noise, ground bounce, propagation delay, or significant power consumption to the system. The QS3126 operates at -40C to +85C
Request a Quote Datasheet
Description
The QS3126 provides a set of four high-speed CMOS switches connecting inputs to outputs. The low ON resistance of the QS3126 allows inputs to be connected to outputs without propagation delay and without generating additional ground bounce noise. The QS3126 is ideal for signal and control switching since the device adds no noise, ground bounce, propagation delay, or significant power consumption to the system. The QS3126 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS Quadruple Bus Switch with IndiviDual Active High Enables - QS3126QG8 - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS Quadruple Bus Switch with IndiviDual Active High Enables
QS3126QG8
High-Speed CMOS Quadruple Bus Switch with IndiviDual Active High Enables QS3126QG8
The QS3126 provides a set of four high-speed CMOS switches connecting inputs to outputs. The low ON resistance of the QS3126 allows inputs to be connected to outputs without propagation delay and without generating additional ground bounce noise. The QS3126 is ideal for signal and control switching since the device adds no noise, ground bounce, propagation delay, or significant power consumption to the system. The QS3126 operates at -40C to +85C

The QS3126 provides a set of four high-speed CMOS switches connecting inputs to outputs. The low ON resistance of the QS3126 allows inputs to be connected to outputs without propagation delay and without generating additional ground bounce noise. The QS3126 is ideal for signal and control switching since the device adds no noise, ground bounce, propagation delay, or significant power consumption to the system. The QS3126 operates at -40C to +85C

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3126QG8 - 113382-QS3126QG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3126QG8
113382-QS3126QG8
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3126QG8 113382-QS3126QG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 113382-QS3126QG8 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 113382-QS3126QG8
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS3126QG8 113382-QS3126QG8
Product Name High-Speed CMOS Quadruple Bus Switch with IndiviDual Active High Enables Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3126QG8
Supply Voltage (VS) 5 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data