Integrated Device Technology 4-lane, 4-port PCIe I/O Expansion Switch 89HPES4T4ZBBC

Description
Provides high-performance I/O expansion and switching functions between a PCIe upstream port and three downstream ports or peer-to-peer switching between downstream ports.
Datasheet
Description
Provides high-performance I/O expansion and switching functions between a PCIe upstream port and three downstream ports or peer-to-peer switching between downstream ports.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-lane, 4-port PCIe I/O Expansion Switch - 89HPES4T4ZBBC - Integrated Device Technology
San Jose, CA, USA
4-lane, 4-port PCIe I/O Expansion Switch
89HPES4T4ZBBC
4-lane, 4-port PCIe I/O Expansion Switch 89HPES4T4ZBBC
Provides high-performance I/O expansion and switching functions between a PCIe upstream port and three downstream ports or peer-to-peer switching between downstream ports.

Provides high-performance I/O expansion and switching functions between a PCIe upstream port and three downstream ports or peer-to-peer switching between downstream ports.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 89HPES4T4ZBBC
Product Name 4-lane, 4-port PCIe I/O Expansion Switch
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BSP78 - BSP78 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details
3 suppliers
Low-Voltage 12-Bit 1:2 Mux / Demux Bus Switch with Internal Pull Down Resistors - 74CBTLV16292PAG8 - Integrated Device Technology
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 56
View Details
Power - Smart power switches - Low-Side Switches - HITFET™ + 24V | Automotive low-side switch - BTT3018EJ - BTT3018EJ - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 63 volts
tON 10000 ns
View Details
2K x 2K TSI, 16 I/O at 2/4/8Mbps, 3.3V - 72V90823BCG - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 100
Package Type CABGA
View Details