Integrated Device Technology 24-lane, 6-port Gen2 PCIe I/O Expansion Switch 89HPES24T6G2ZCALI

Description
Provides high-performance I/O expansion and switching functions between a PCIe upstream port and five downstream ports or peer-to-peer switching between downstream ports.
Datasheet
Description
Provides high-performance I/O expansion and switching functions between a PCIe upstream port and five downstream ports or peer-to-peer switching between downstream ports.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-lane, 6-port Gen2 PCIe I/O Expansion Switch - 89HPES24T6G2ZCALI - Integrated Device Technology
San Jose, CA, USA
24-lane, 6-port Gen2 PCIe I/O Expansion Switch
89HPES24T6G2ZCALI
24-lane, 6-port Gen2 PCIe I/O Expansion Switch 89HPES24T6G2ZCALI
Provides high-performance I/O expansion and switching functions between a PCIe upstream port and five downstream ports or peer-to-peer switching between downstream ports.

Provides high-performance I/O expansion and switching functions between a PCIe upstream port and five downstream ports or peer-to-peer switching between downstream ports.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 89HPES24T6G2ZCALI
Product Name 24-lane, 6-port Gen2 PCIe I/O Expansion Switch
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3011TE - BTS3011TE - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details
High-Speed CMOS 10-Bit Bus Switch - QS3384QG - Integrated Device Technology
Specs
Supply Voltage (VS) 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 24
View Details
2 suppliers
32K X 32K TSI, 64 I/O at 2/4/8/16 or 32Mbps, Rate-Matching, 3.3V - 72V73273BBG - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 208
Package Type PBGA
View Details