Integrated Device Technology 24-lane, 3-port Gen2 PCIe I/O Expansion Switch 89HPES24T3G2ZBBL

Description
Provides high-performance I/O expansion and switching functions between a PCIe upstream port and two downstream ports or peer-to-peer switching between downstream ports.
Description
Provides high-performance I/O expansion and switching functions between a PCIe upstream port and two downstream ports or peer-to-peer switching between downstream ports.

Suppliers

Company
Product
Description
Supplier Links
24-lane, 3-port Gen2 PCIe I/O Expansion Switch - 89HPES24T3G2ZBBL - Integrated Device Technology
San Jose, CA, USA
24-lane, 3-port Gen2 PCIe I/O Expansion Switch
89HPES24T3G2ZBBL
24-lane, 3-port Gen2 PCIe I/O Expansion Switch 89HPES24T3G2ZBBL
Provides high-performance I/O expansion and switching functions between a PCIe upstream port and two downstream ports or peer-to-peer switching between downstream ports.

Provides high-performance I/O expansion and switching functions between a PCIe upstream port and two downstream ports or peer-to-peer switching between downstream ports.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 89HPES24T3G2ZBBL
Product Name 24-lane, 3-port Gen2 PCIe I/O Expansion Switch
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS141 - BTS141 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details
Low-Voltage 10-Bit Bus Switch with Active High and Low Enables - 74CBTLV3862QG8 - Integrated Device Technology
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 24
View Details
16K x 16K TSI, 32 I/O at 32Mbps, 3.3V - 72V73260BBG8 - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 144
Package Type PBGA
View Details