Integrated Device Technology 10-Bit Bus Switch with Precharge 74FST6800QG8

Description
The 74FST6800 Bus switch performs the function of connecting or isolating two ports without providing any inherent current sink or source capability. This device connecs input and output ports through an n-channel FET and has hot insertion capability. The low on-resistance and simplicity of the connection between input and output ports reduces the delay in this path to close to zero. The FST6800 provides a 10-Bit TTL -compatible interface. The 74FST6800 operates at -40C to +85C
Datasheet
Description
The 74FST6800 Bus switch performs the function of connecting or isolating two ports without providing any inherent current sink or source capability. This device connecs input and output ports through an n-channel FET and has hot insertion capability. The low on-resistance and simplicity of the connection between input and output ports reduces the delay in this path to close to zero. The FST6800 provides a 10-Bit TTL -compatible interface. The 74FST6800 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-Bit Bus Switch with Precharge - 74FST6800QG8 - Integrated Device Technology
San Jose, CA, USA
10-Bit Bus Switch with Precharge
74FST6800QG8
10-Bit Bus Switch with Precharge 74FST6800QG8
The 74FST6800 Bus switch performs the function of connecting or isolating two ports without providing any inherent current sink or source capability. This device connecs input and output ports through an n-channel FET and has hot insertion capability. The low on-resistance and simplicity of the connection between input and output ports reduces the delay in this path to close to zero. The FST6800 provides a 10-Bit TTL -compatible interface. The 74FST6800 operates at -40C to +85C

The 74FST6800 Bus switch performs the function of connecting or isolating two ports without providing any inherent current sink or source capability. This device connecs input and output ports through an n-channel FET and has hot insertion capability. The low on-resistance and simplicity of the connection between input and output ports reduces the delay in this path to close to zero. The FST6800 provides a 10-Bit TTL -compatible interface. The 74FST6800 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 74FST6800QG8
Product Name 10-Bit Bus Switch with Precharge
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

16-lane, 16-port PCIe Gen2 System Interconnect Switch - 89H16NT16G2ZBHLGI8 - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 324
Package Type FCBGA
View Details
12-lane, 3-port Gen2 PCIe I/O Expansion Switch - 89HPES12T3G2ZBBC - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type CABGA
View Details