Integrated Device Technology Low-Voltage 10-Bit Bus Switch with Precharged Outputs 74CBTLV6800QG8

Description
The 74CBTLV6800 10-bit bus switch with precharged outputs provides high-speed bus switching with low on-state resistance of the switch, allowing connections to be made with minimal propagation delay. It is organized as a single 10-bit bus switch with a single output-enable ( OE ) input. The 74CBTLV6800 operates at -40C to +85C
Datasheet
Description
The 74CBTLV6800 10-bit bus switch with precharged outputs provides high-speed bus switching with low on-state resistance of the switch, allowing connections to be made with minimal propagation delay. It is organized as a single 10-bit bus switch with a single output-enable ( OE ) input. The 74CBTLV6800 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage 10-Bit Bus Switch with Precharged Outputs - 74CBTLV6800QG8 - Integrated Device Technology
San Jose, CA, USA
Low-Voltage 10-Bit Bus Switch with Precharged Outputs
74CBTLV6800QG8
Low-Voltage 10-Bit Bus Switch with Precharged Outputs 74CBTLV6800QG8
The 74CBTLV6800 10-bit bus switch with precharged outputs provides high-speed bus switching with low on-state resistance of the switch, allowing connections to be made with minimal propagation delay. It is organized as a single 10-bit bus switch with a single output-enable ( OE ) input. The 74CBTLV6800 operates at -40C to +85C

The 74CBTLV6800 10-bit bus switch with precharged outputs provides high-speed bus switching with low on-state resistance of the switch, allowing connections to be made with minimal propagation delay. It is organized as a single 10-bit bus switch with a single output-enable ( OE ) input. The 74CBTLV6800 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 74CBTLV6800QG8
Product Name Low-Voltage 10-Bit Bus Switch with Precharged Outputs
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-lane, 3-port PCIe I/O Expansion Switch - 89HPES3T3ZBBC8 - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 144
Package Type CABGA
View Details
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS452R - BTS452R - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 180000 ns
tOFF 200000 ns
View Details
2 suppliers
24-lane, 24-port PCIe Gen2 System Interconnect Switch - 89H24NT24G2ZBHL8 - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type FCBGA
View Details