Integrated Device Technology Low-Voltage 10-Bit Bus Switch with Precharged Outputs 74CBTLV6800PGG

Description
The 74CBTLV6800 10-bit bus switch with precharged outputs provides high-speed bus switching with low on-state resistance of the switch, allowing connections to be made with minimal propagation delay. It is organized as a single 10-bit bus switch with a single output-enable ( OE ) input. The 74CBTLV6800 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74CBTLV6800 10-bit bus switch with precharged outputs provides high-speed bus switching with low on-state resistance of the switch, allowing connections to be made with minimal propagation delay. It is organized as a single 10-bit bus switch with a single output-enable ( OE ) input. The 74CBTLV6800 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage 10-Bit Bus Switch with Precharged Outputs - 74CBTLV6800PGG - Integrated Device Technology
San Jose, CA, USA
Low-Voltage 10-Bit Bus Switch with Precharged Outputs
74CBTLV6800PGG
Low-Voltage 10-Bit Bus Switch with Precharged Outputs 74CBTLV6800PGG
The 74CBTLV6800 10-bit bus switch with precharged outputs provides high-speed bus switching with low on-state resistance of the switch, allowing connections to be made with minimal propagation delay. It is organized as a single 10-bit bus switch with a single output-enable ( OE ) input. The 74CBTLV6800 operates at -40C to +85C

The 74CBTLV6800 10-bit bus switch with precharged outputs provides high-speed bus switching with low on-state resistance of the switch, allowing connections to be made with minimal propagation delay. It is organized as a single 10-bit bus switch with a single output-enable ( OE ) input. The 74CBTLV6800 operates at -40C to +85C

Supplier's Site Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74CBTLV6800PGG
Analog Switch and Multiplexer IC 743-74CBTLV6800PGG
IC BUS SWITCH 24TSSOP Product overview: 74CBTLV6800PGG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV6800PGG can be used for catalog matching and distributor lookup.

IC BUS SWITCH 24TSSOP Product overview: 74CBTLV6800PGG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV6800PGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD.
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number 74CBTLV6800PGG 743-74CBTLV6800PGG
Product Name Low-Voltage 10-Bit Bus Switch with Precharged Outputs Analog Switch and Multiplexer IC
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quad 3.3V TSSOP Analog Switch and Multiplexer IC - 743-74CBTLV3126PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Analog Switch and Multiplexer IC - 743-74HC42D,653 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1897121 - RS Components, Ltd.
Specs
Configuration Single SPDT
Number of Pins 8
View Details