The 74CBTLV3861 10-bit bus switch provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3861 operates at -40C to +85C
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 198090-74CBTLV3861QG
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Integrated Device Technology | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Multiplexers |
| Product Number | 74CBTLV3861QG8 | 198090-74CBTLV3861QG8 |
| Product Name | Low-Voltage 10-Bit Bus Switch | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3861QG8 |
| Supply Voltage (VS) | 3.3 volts | 2.3 to 3.6 volts |