Integrated Device Technology Low-Voltage 10-Bit Bus Switch 74CBTLV3384QG

Description
The 74CBTLV3384 is a ten bit high-speed bus switch with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The device is organized as dual 5-bit bus switches with separate outputenable ( OE ) inputs, to allow use as two 5-bit bus switches or one 10-bit bus switch. The 74CBTLV3384 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74CBTLV3384 is a ten bit high-speed bus switch with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The device is organized as dual 5-bit bus switches with separate outputenable ( OE ) inputs, to allow use as two 5-bit bus switches or one 10-bit bus switch. The 74CBTLV3384 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage 10-Bit Bus Switch - 74CBTLV3384QG - Integrated Device Technology
San Jose, CA, USA
Low-Voltage 10-Bit Bus Switch
74CBTLV3384QG
Low-Voltage 10-Bit Bus Switch 74CBTLV3384QG
The 74CBTLV3384 is a ten bit high-speed bus switch with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The device is organized as dual 5-bit bus switches with separate outputenable ( OE ) inputs, to allow use as two 5-bit bus switches or one 10-bit bus switch. The 74CBTLV3384 operates at -40C to +85C

The 74CBTLV3384 is a ten bit high-speed bus switch with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The device is organized as dual 5-bit bus switches with separate outputenable ( OE ) inputs, to allow use as two 5-bit bus switches or one 10-bit bus switch. The 74CBTLV3384 operates at -40C to +85C

Supplier's Site Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74CBTLV3384QG
Analog Switch and Multiplexer IC 743-74CBTLV3384QG
IC BUS SWITCH 5 X 1:1 24QSOP Product overview: 74CBTLV3384QG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3384QG can be used for catalog matching and distributor lookup.

IC BUS SWITCH 5 X 1:1 24QSOP Product overview: 74CBTLV3384QG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3384QG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD.
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number 74CBTLV3384QG 743-74CBTLV3384QG
Product Name Low-Voltage 10-Bit Bus Switch Analog Switch and Multiplexer IC
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single-pole single-throw analog switch - 74HC1G66GV,125 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts
View Details
7 suppliers
Multiplexer & Demultiplexer ICs - 1905690 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DGVRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers