Integrated Device Technology Low-Voltage Quad 2:1 Mux/Demux Bus Switch 74CBTLV3257QG8

Description
The 74CBTLV3257 is a quad 2:1 multiplexer/demultip lexer. The select (S) input controls the data flow. The multiplexers/demulti plexers are enabled when the output-enable ( OE ) input is low. The 74CBTLV3257 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74CBTLV3257 is a quad 2:1 multiplexer/demultip lexer. The select (S) input controls the data flow. The multiplexers/demulti plexers are enabled when the output-enable ( OE ) input is low. The 74CBTLV3257 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage Quad 2:1 Mux/Demux Bus Switch - 74CBTLV3257QG8 - Integrated Device Technology
San Jose, CA, USA
Low-Voltage Quad 2:1 Mux/Demux Bus Switch
74CBTLV3257QG8
Low-Voltage Quad 2:1 Mux/Demux Bus Switch 74CBTLV3257QG8
The 74CBTLV3257 is a quad 2:1 multiplexer/demultip lexer. The select (S) input controls the data flow. The multiplexers/demulti plexers are enabled when the output-enable ( OE ) input is low. The 74CBTLV3257 operates at -40C to +85C

The 74CBTLV3257 is a quad 2:1 multiplexer/demultiplexer. The select (S) input controls the data flow. The multiplexers/demultiplexers are enabled when the output-enable ( OE ) input is low. The 74CBTLV3257 operates at -40C to +85C

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257QG8 - 006703-74CBTLV3257QG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257QG8
006703-74CBTLV3257QG8
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257QG8 006703-74CBTLV3257QG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 006703-74CBTLV3257QG 8 Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 3.6 V Alternative Parts (Cross-Reference): SN74CB3Q3257DBQR; 74CBTLV3257Q8; 74CBTLV3257Q; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 006703-74CBTLV3257QG8
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): SN74CB3Q3257DBQR; 74CBTLV3257Q8; 74CBTLV3257Q;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 2628990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2628990
Multiplexer & Demultiplexer ICs 2628990
74CBTLV3257 Low Voltage Quad 2:1 Mux/Dem

74CBTLV3257 Low Voltage Quad 2:1 Mux/Dem

Supplier's Site
Multiplexer & Demultiplexer ICs - 2628991P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2628991P
Multiplexer & Demultiplexer ICs 2628991P
74CBTLV3257 Low Voltage Quad 2:1 Mux/Dem

74CBTLV3257 Low Voltage Quad 2:1 Mux/Dem

Supplier's Site
Multiplexer & Demultiplexer ICs - 2628991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2628991
Multiplexer & Demultiplexer ICs 2628991
74CBTLV3257 Low Voltage Quad 2:1 Mux/Dem

74CBTLV3257 Low Voltage Quad 2:1 Mux/Dem

Supplier's Site

Technical Specifications

  Integrated Device Technology Win Source Electronics RS Components, Ltd.
Product Category Logic Signal Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CBTLV3257QG8 006703-74CBTLV3257QG8 2628990
Product Name Low-Voltage Quad 2:1 Mux/Demux Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257QG8 Multiplexer & Demultiplexer ICs
Supply Voltage (VS) 3.3 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74LS253DC - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
Operating Temperature 0.0 to 70 C (32 to 158 F)
Package Type DIP; CDIP; 16-CDIP (0.300\", 7.62mm)
View Details
Multiplexer & Demultiplexer ICs - 1922722 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT158SJ - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details