Integrated Device Technology Low-Voltage Quad 2:1 Mux/Demux Bus Switch 74CBTLV3257QG

Description
The 74CBTLV3257 is a quad 2:1 multiplexer/demultip lexer. The select (S) input controls the data flow. The multiplexers/demulti plexers are enabled when the output-enable ( OE ) input is low. The 74CBTLV3257 operates at -40C to +85C
Datasheet
Description
The 74CBTLV3257 is a quad 2:1 multiplexer/demultip lexer. The select (S) input controls the data flow. The multiplexers/demulti plexers are enabled when the output-enable ( OE ) input is low. The 74CBTLV3257 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage Quad 2:1 Mux/Demux Bus Switch - 74CBTLV3257QG - Integrated Device Technology
San Jose, CA, USA
Low-Voltage Quad 2:1 Mux/Demux Bus Switch
74CBTLV3257QG
Low-Voltage Quad 2:1 Mux/Demux Bus Switch 74CBTLV3257QG
The 74CBTLV3257 is a quad 2:1 multiplexer/demultip lexer. The select (S) input controls the data flow. The multiplexers/demulti plexers are enabled when the output-enable ( OE ) input is low. The 74CBTLV3257 operates at -40C to +85C

The 74CBTLV3257 is a quad 2:1 multiplexer/demultiplexer. The select (S) input controls the data flow. The multiplexers/demultiplexers are enabled when the output-enable ( OE ) input is low. The 74CBTLV3257 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 74CBTLV3257QG
Product Name Low-Voltage Quad 2:1 Mux/Demux Bus Switch
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RapidIO Switch - 80HCPS1432CHMI - Integrated Device Technology
Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 576
Package Type FCBGA
View Details
2 suppliers
Low-Voltage 24-Bit Bus Switch - 74CBTLV16211PAG8 - Integrated Device Technology
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 56
View Details