The 74CBTLV3244 octal bus switch has standard 244 pinouts and is designed for asynchronous communication between data buses. Sets of four switches are controlled by one output Enable ( OE ). When OE is low, the set of four bus switches is on and port A is connected to port B. When OE is high, the set of four bus switches is off and a high impedance exists between port A and port B. The 74CBTLV3244 operates at -40C to +85C
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729166-74CBTLV3244PG
Series: 74CBTLV
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: 74CBTLV3244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): SN74CB3Q3244PW; SN74CB3Q3244PWR; 74CBTLVD3244PW;
Introduction Date: January 12, 2000
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Integrated Device Technology | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Multiplexers |
| Product Number | 74CBTLV3244PGG8 | 729166-74CBTLV3244PGG8 |
| Product Name | Low-Voltage Octal Bus Switch | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3244PGG8 |
| Supply Voltage (VS) | 3.3 volts | 2.3 to 3.6 volts |