Integrated Device Technology Low-Voltage Quadruple Bus Switch 74CBTLV3125QG8

Description
The 74CBTLV3125 quad bus switch features four independent switches. Each switch is enabled when the associated output-enable ( OE ) input is low. The 74CBTLV3125 operates at -40C to +85C
Datasheet
Description
The 74CBTLV3125 quad bus switch features four independent switches. Each switch is enabled when the associated output-enable ( OE ) input is low. The 74CBTLV3125 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage Quadruple Bus Switch - 74CBTLV3125QG8 - Integrated Device Technology
San Jose, CA, USA
Low-Voltage Quadruple Bus Switch
74CBTLV3125QG8
Low-Voltage Quadruple Bus Switch 74CBTLV3125QG8
The 74CBTLV3125 quad bus switch features four independent switches. Each switch is enabled when the associated output-enable ( OE ) input is low. The 74CBTLV3125 operates at -40C to +85C

The 74CBTLV3125 quad bus switch features four independent switches. Each switch is enabled when the associated output-enable ( OE ) input is low. The 74CBTLV3125 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 74CBTLV3125QG8
Product Name Low-Voltage Quadruple Bus Switch
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

12-lane, 3-port Gen2 PCIe I/O Expansion Switch - 89HPES12T3G2ZBBC8 - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type CABGA
View Details
4-lane, 4-port Gen2 PCIe I/O Expansion Switch - 89HPES4T4G2ZCALG - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type FCBGA
View Details