The 74CBTLV3125 quad bus switch features four independent switches. Each switch is enabled when the associated output-enable ( OE ) input is low. The 74CBTLV3125 operates at -40C to +85C
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 052179-74CBTLV3125PG
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
| Integrated Device Technology | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Multiplexers |
| Product Number | 74CBTLV3125PGG | 052179-74CBTLV3125PGG |
| Product Name | Low-Voltage Quadruple Bus Switch | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3125PGG |
| Supply Voltage (VS) | 3.3 volts | 2.3 to 3.6 volts |