Integrated Device Technology Low-Voltage 12-Bit 1:2 Mux / Demux Bus Switch with Internal Pull Down Resistors 74CBTLV16292PAG8

Description
The 74CBTLV16292 is a single 12-bit multiplexing / demultiplexing bus switch, which provides high speed switching. This device has very low ON resistance, resulting in under 250ps propagation delay throught the switch. The 74CBTLV16292 operates at -40C to +85C
Datasheet
Description
The 74CBTLV16292 is a single 12-bit multiplexing / demultiplexing bus switch, which provides high speed switching. This device has very low ON resistance, resulting in under 250ps propagation delay throught the switch. The 74CBTLV16292 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage 12-Bit 1:2 Mux / Demux Bus Switch with Internal Pull Down Resistors - 74CBTLV16292PAG8 - Integrated Device Technology
San Jose, CA, USA
Low-Voltage 12-Bit 1:2 Mux / Demux Bus Switch with Internal Pull Down Resistors
74CBTLV16292PAG8
Low-Voltage 12-Bit 1:2 Mux / Demux Bus Switch with Internal Pull Down Resistors 74CBTLV16292PAG8
The 74CBTLV16292 is a single 12-bit multiplexing / demultiplexing bus switch, which provides high speed switching. This device has very low ON resistance, resulting in under 250ps propagation delay throught the switch. The 74CBTLV16292 operates at -40C to +85C

The 74CBTLV16292 is a single 12-bit multiplexing / demultiplexing bus switch, which provides high speed switching. This device has very low ON resistance, resulting in under 250ps propagation delay throught the switch. The 74CBTLV16292 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 74CBTLV16292PAG8
Product Name Low-Voltage 12-Bit 1:2 Mux / Demux Bus Switch with Internal Pull Down Resistors
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS141TC - BTS141TC - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details
2 suppliers
3-lane, 3-port PCIe I/O Expansion Switch - 89HPES3T3ZBNQG8 - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 132
Package Type VFQFPN
View Details
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4175SGA - BTS4175SGA - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 180000 ns
tOFF 200000 ns
View Details
2 suppliers
Low-Voltage Quad 2:1 Mux/Demux Bus Switch - 74CBTLV3257PGG8 - Integrated Device Technology
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 16
View Details
2 suppliers