Integrated Device Technology Low-Voltage 24-Bit Bus Switch 74CBTLV16211PAG8

Description
The 74CBTLV16211 operates as a single 24-bit bus switch or as a dual 12-bit bus switch, which provides high speed switching. This device has very low ON resistance, resulting in under 250ps propagation delay throughout the switch. The 74CBTLV16211 operates at -40C to +85C
Datasheet
Description
The 74CBTLV16211 operates as a single 24-bit bus switch or as a dual 12-bit bus switch, which provides high speed switching. This device has very low ON resistance, resulting in under 250ps propagation delay throughout the switch. The 74CBTLV16211 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage 24-Bit Bus Switch - 74CBTLV16211PAG8 - Integrated Device Technology
San Jose, CA, USA
Low-Voltage 24-Bit Bus Switch
74CBTLV16211PAG8
Low-Voltage 24-Bit Bus Switch 74CBTLV16211PAG8
The 74CBTLV16211 operates as a single 24-bit bus switch or as a dual 12-bit bus switch, which provides high speed switching. This device has very low ON resistance, resulting in under 250ps propagation delay throughout the switch. The 74CBTLV16211 operates at -40C to +85C

The 74CBTLV16211 operates as a single 24-bit bus switch or as a dual 12-bit bus switch, which provides high speed switching. This device has very low ON resistance, resulting in under 250ps propagation delay throughout the switch. The 74CBTLV16211 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 74CBTLV16211PAG8
Product Name Low-Voltage 24-Bit Bus Switch
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

4-lane, 4-port Gen2 PCIe I/O Expansion Switch - 89HPES4T4G2ZCALI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 324
Package Type FCBGA
View Details
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP772T - BSP772T - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 180000 ns
tOFF 230000 ns
View Details
2 suppliers
16-lane, 4-port Gen2 PCIe I/O Expansion Switch - 89HPES16T4AG2ZCALG - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type FCBGA
View Details