Integrated Device Technology 16K x 16K TSI, 64 I/O at 2/4/8 or 16Mbps, 3.3V 72V71660DRG

Description
A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.
Request a Quote Datasheet
Description
A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16K x 16K TSI, 64 I/O at 2/4/8 or 16Mbps, 3.3V - 72V71660DRG - Integrated Device Technology
San Jose, CA, USA
16K x 16K TSI, 64 I/O at 2/4/8 or 16Mbps, 3.3V
72V71660DRG
16K x 16K TSI, 64 I/O at 2/4/8 or 16Mbps, 3.3V 72V71660DRG
A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.

A ST - BUS ® compatible digital switch controlled by a
microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 72V71660DRG - 764739-72V71660DRG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 72V71660DRG
764739-72V71660DRG
Logic - Logic - Signal Switches, Multiplexers, Decoders - 72V71660DRG 764739-72V71660DRG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764739-72V71660DRG Series: 72V Packaging: Tray Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764739-72V71660DRG
Series: 72V
Packaging: Tray
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number 72V71660DRG 764739-72V71660DRG
Product Name 16K x 16K TSI, 64 I/O at 2/4/8 or 16Mbps, 3.3V Logic - Logic - Signal Switches, Multiplexers, Decoders - 72V71660DRG
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT138SJ - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BMT - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Signal Switches, Multiplexers, Decoders - 1727-7563-1-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
4 suppliers