Integrated Device Technology 1K x 1K TSI, 8 I/O at 8Mbps, 3.3V 72V70810TFG

Description
A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.
Datasheet
Description
A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K x 1K TSI, 8 I/O at 8Mbps, 3.3V - 72V70810TFG - Integrated Device Technology
San Jose, CA, USA
1K x 1K TSI, 8 I/O at 8Mbps, 3.3V
72V70810TFG
1K x 1K TSI, 8 I/O at 8Mbps, 3.3V 72V70810TFG
A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.

A ST - BUS ® compatible digital switch controlled by a
microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 72V70810TFG
Product Name 1K x 1K TSI, 8 I/O at 8Mbps, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3118D - BTS3118D - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details
16-lane, 4-port Gen2 PCIe I/O Expansion Switch - 89HPES16T4G2ZBBX8 - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 288
Package Type SBGA
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75080-ESH - TLE75080-ESH - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details
16K x 16K TSI, 64 I/O at 2/4/8 or 16Mbps, 3.3V - 72V71660DRG - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 208
Package Type QFP
View Details
2 suppliers