A ST - BUS ® compatible digital switch controlled by a
microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764738-72V70210DAG
Series: 72V
Packaging: Tray
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: 72V70210
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): 72V70210DA; 72V70210BC8; 72V70210BC;
Introduction Date: June 08, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Integrated Device Technology | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Multiplexers |
| Product Number | 72V70210DAG | 764738-72V70210DAG |
| Product Name | 1K x 1K TSI, 32 I/O at 2Mbps, 3.3V | Logic - Logic - Signal Switches, Multiplexers, Decoders - 72V70210DAG |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |