A ST - BUS ® compatible digital switch controlled by a
microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 751479-72V70190PFG
Packaging: Tray
Type: Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: 72V70190
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
| Integrated Device Technology | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Multiplexers |
| Product Number | 72V70190PFG | 751479-72V70190PFG |
| Product Name | 256 x 256 TSI, 8 I/O at 2Mbps, Variable/Constant Delay, 3.3V | Logic - Logic - Signal Switches, Multiplexers, Decoders - 72V70190PFG |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |