Integrated Device Technology Switch / Multiplexer for DDR3 / DDR4 NVDIMM 4MX0121VA13AVG

Description
The 4MX0121V is a 12-bit bus switch / multiplexer ( MUX ) designed for 2.5 V supply voltage operation. The MUX is designed for operation in DDR3 and DDR4 memory bus systems. The 4MX0121V has a 1:2 switch or 2:1 multiplex topology with a 12-bit wide bus. The 4MX0121V uses a high-speed switch architecture providing high bandwidth, low insertion loss, return loss, and very low propagation delay, allowing use in many applications requiring switching or mulitplexing of high-speed signals.
Datasheet
Description
The 4MX0121V is a 12-bit bus switch / multiplexer ( MUX ) designed for 2.5 V supply voltage operation. The MUX is designed for operation in DDR3 and DDR4 memory bus systems. The 4MX0121V has a 1:2 switch or 2:1 multiplex topology with a 12-bit wide bus. The 4MX0121V uses a high-speed switch architecture providing high bandwidth, low insertion loss, return loss, and very low propagation delay, allowing use in many applications requiring switching or mulitplexing of high-speed signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch / Multiplexer for DDR3 / DDR4 NVDIMM - 4MX0121VA13AVG - Integrated Device Technology
San Jose, CA, USA
Switch / Multiplexer for DDR3 / DDR4 NVDIMM
4MX0121VA13AVG
Switch / Multiplexer for DDR3 / DDR4 NVDIMM 4MX0121VA13AVG
The 4MX0121V is a 12-bit bus switch / multiplexer ( MUX ) designed for 2.5 V supply voltage operation. The MUX is designed for operation in DDR3 and DDR4 memory bus systems. The 4MX0121V has a 1:2 switch or 2:1 multiplex topology with a 12-bit wide bus. The 4MX0121V uses a high-speed switch architecture providing high bandwidth, low insertion loss, return loss, and very low propagation delay, allowing use in many applications requiring switching or mulitplexing of high-speed signals.

The 4MX0121V is a 12-bit bus switch / multiplexer ( MUX ) designed for 2.5 V supply voltage operation. The MUX is designed for operation in DDR3 and DDR4 memory bus systems. The 4MX0121V has a 1:2 switch or 2:1 multiplex topology with a 12-bit wide bus.

The 4MX0121V uses a high-speed switch architecture providing high bandwidth, low insertion loss, return loss, and very low propagation delay, allowing use in many applications requiring switching or mulitplexing of high-speed signals.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 4MX0121VA13AVG
Product Name Switch / Multiplexer for DDR3 / DDR4 NVDIMM
Supply Voltage (VS) 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS142D - BTS142D - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details
32-lane, 8-port PCIe Gen2 System Interconnect Switch - 89H32NT8AG2ZCHLI8 - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 484
Package Type FCBGA
View Details
1K x 1K TSI, 8 I/O at 8Mbps, 3.3V - 72V70810TFG - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 64
Package Type QFP
View Details